Manufacturer: STMicroelectronics
Win Source Part Number: 1155936-BUF410
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
15A, 450V, NPN, Si, POWER TRANSISTOR, TO-218, TO-218, 3 PIN Product overview: BUF410 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 450V. Search-friendly keywords include transistor, BJT, switching, amplification, 15A, 450V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUF410 can be used for catalog matching and distributor lookup.
DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 15A I(C), 450V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-218, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Radwell International | |
|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | 1155936-BUF410 | 276-BUF410 | 32469410 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BUF410 | 15A 450V Bipolar Transistor | Transistor |
| Package Type | SOT3 |