Manufacturer: STMicroelectronics
Win Source Part Number: 038364-BUX48A
Packaging: Tray
Mounting: Chassis Mount
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-3
Maximum Current Collector: 15A
VCEO Maximum Collector-Emitter Breakdown Voltage: 450V
Max Vce (sat): 5V @ 2.4A, 12A
Collector Cut-off Current(Max): 200μA
Maximum Power Dissipation: 175W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor NPN 450V 15A 175W Chassis Mount TO-3
TRANS NPN 450V 15A TO3
TRANSISTOR, NPN, 450V, TO-3; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR)CEO:450V; POWER DISSIPATION PD:175W; DC COLLECTOR CURRENT:15A; TR. FREE 2 YEAR RADWELL WARRANTY
TRANS NPN 450V 15A TO3
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 038364-BUX48A | 497-6684-ND | BUX48A | 32270226 | BUX48A |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BUX48A | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor | Single Bipolar Transistors |
| Polarity | NPN; NPN | NPN | NPN; NPN | ||
| Package Type | TO-3; SOT3; TO-3 | TO-3; TO-204AA, TO-3 | TO-204AA, TO-3 | ||
| Packing Method | Tray | ||||
| IC(max) | 15000 milliamps | 15000 milliamps |