PNP Darlington Transistor 80V 8A TO-220AB Product overview: BDX54BG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 8A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BDX54BG can be used for catalog matching and distributor lookup.
Win Source Part Number: 1208924-BDX54BG
Category: Discrete Semiconductor Products>Transistors
Package: Tube
Standard Package: 50
Power - Max: 65 W
Voltage - Collector Emitter Breakdown (Max): 80 V
Current - Collector (Ic) (Max): 8 A
Transistor Type: PNP - Darlington
Vce Saturation (Max) @ Ib, Ic: 2V @ 12mA, 3A
Current - Collector Cutoff (Max): 500µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 750 @ 3A, 3V
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): BDX 54BG;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: BDX54BG-ND,ONSONSBDX
Base Product Number: BDX54
Product Status: Obsolete
Bipolar (BJT) Transistor PNP - Darlington 80V 8A 65W Through Hole TO-220
Darlington Transistors 8A 80V Bipolar Power PNP
DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 8A I(C), 80V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
BIPOLAR TRANSISTOR, PNP -80V TO-220; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:8A; Power Dissipation:65W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
TRANS PNP DARL 80V 8A TO220
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Radwell International | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Darlington Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-BDX54BG | 1208924-BDX54BG | BDX54BGOS-ND | BDX54BG | 18731774 | 26K3489 | BDX54BG |
| Product Name | 80V 8A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors | Darlington Transistors | Transistor | Bipolar Transistor, Pnp -80V To-220; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | PNP | |||
| IC(max) | 8000 milliamps | 8000 milliamps | 8000 milliamps | 8000 milliamps | |||
| VCEO | 80 volts | 80 volts | 80 volts | ||||
| VCBO | 80 volts | ||||||
| PD | 65000 milliwatts | 65000 milliwatts |