Power Bipolar Transistor, 10A I(C), 60V V(BR)CEO, 1-Element, PNP, Silicon, TO-220AB, Plastic/Epoxy, 3 Pin
Power Bipolar Transistor, 10A I(C), 60V V(BR)CEO, 1-Element, PNP, Silicon, TO-220AB, Plastic/Epoxy, 3 Pin
PNP BJT 60V 10A TO-220AB Transistor Product overview: D45H8 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-D45H8 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 60V 10A 40MHz 2W Through Hole TO-220
Manufacturer: ON Semiconductor
Win Source Part Number: 080315-D45H8
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 40MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1V @ 400mA, 8A
Collector Cut-off Current(Max): 10μA
Typical Gain (hFE) (Min): 40 @ 4A, 1V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
BIPOLAR TRANSISTOR, PNP -60V TO-220; TRANSISTOR POLARITY:PNP; COLLECTOR EMITTER VOLTAGE V(BR)CEO:60V; TRANSITION FREQUENCY FT:40MHZ; POWER DISSIPATION PD:60W; DC COLLECTOR CURRENT:-8A; DC CURRENT GAIN HFE:60HFE; NO. OF PINS:3PINS ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
TRANS PNP 60V 10A TO220
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Power MOSFET | Bipolar RF Transistors | Transistors | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | D45H8 | 276-D45H8 | D45H8OS-ND | 080315-D45H8 | 16124752 | D45H8 |
| Product Name | 60V 10A Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - D45H8 | Transistor | Single Bipolar Transistors | |
| Package Type | TO-220; TO-220AB | TO-220; TO-220-3 | TO-220; SOT3; TO-220AB | TO-220; TO-220-3 | ||
| Packing Method | Tube; Tube | |||||
| Polarity | PNP | PNP | PNP; PNP | PNP; PNP | ||
| IC(max) | 10000 milliamps | 10000 milliamps | ||||
| VCEO | 100 volts | 60 volts |