MOSFET P-CH 20V 10A 8SOP Product overview: DMP2022LSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2022LSS-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 014470-DMP2022LSS-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta)
Family Name: DMP2022LSS
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOP
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 10A (Ta)
Gate-Source Threshold Voltage: 1.1V @ 250μA
Max Gate Charge: 56.9nC @ 10V
Max Input Capacitance: 2444pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 13 mOhm @ 10A, 10V
Alternative Parts (Cross-Reference): MMSF4205R2; NTMS10P02R2G; NTMS10P02R2;
Introduction Date: March 26, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
P-Channel 20V 10A (Ta) 2.5W (Ta) Surface Mount 8-SO
P-Channel 20V 10A (Ta) 2.5W (Ta) Surface Mount 8-SO
P-Channel 20V 10A (Ta) 2.5W (Ta) Surface Mount 8-SO
MOSFET P-CH 20V 10A 8SOP
MOSFET P-CH 20V 10A 8SOP
MOSFET, P-CH, -20V, SOIC-8; Transistor Polarity:P Channel; Continuous Drain Current Id:-10A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.008ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:770mV; Power DissipationRoHS Compliant: Yes
MOSFET PMOS SINGLE P-CHANNL 20V 10A
MOSFET, P-CH, -20V, SOIC-8, P CHANNEL, CONTINUOUS DRAIN CURRENT ID: -10A, DRAIN SOURCE VOLTAGE VDS: -20V, ON RESISTANCE RDS(ON): 0.008OHM, RDS(ON) TEST VOLTAGE VGS: -10V, THRESHOLD VOLTAGE VGS: 770MV, POWER DISSIPATION. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-DMP2022LSS-13 | 014470-DMP2022LSS-13 | DMP2022LSS-13DITR-ND | DMP2022LSS-13 | DMP2022LSS-13 | 82Y6585 | DMP2022LSS-13 | 108780147 |
| Product Name | 20V 10A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2022LSS-13 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, P-Ch, -20V, Soic-8; Transistor Polarity Diodes Inc. | MOSFET | Transistor |
| Polarity | P-Channel | P-Channel; P-Channel | P-Channel | P-Channel; P-Channel | ||||
| MOSFET Operating Mode | Enhancement | |||||||
| V(BR)DSS | 20 volts | 20 volts | 20 volts | |||||
| Transconductance | 0.0280 kS | |||||||
| PD | 2.5 milliwatts | 2500 milliwatts | 2500 milliwatts |