Infineon Technologies AG 30V 16A 30A MOSFET Transistor BSC080P03LSGAUMA1

Description
MOSFET P-CH 30V 16A/30A TDSON-8 Product overview: BSC080P03LSGAUMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 16A, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 16A, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC080P03LSGAUMA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 30V 16A/30A TDSON-8 Product overview: BSC080P03LSGAUMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 16A, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 16A, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC080P03LSGAUMA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 16A 30A MOSFET Transistor
278-BSC080P03LSGAUMA1
30V 16A 30A MOSFET Transistor 278-BSC080P03LSGAUMA1
MOSFET P-CH 30V 16A/30A TDSON-8 Product overview: BSC080P03LSGAUMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 16A, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 16A, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC080P03LSGAUMA 1 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 16A/30A TDSON-8 Product overview: BSC080P03LSGAUMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 16A, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 16A, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC080P03LSGAUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC080P03LSGAUMA1 - 864657-BSC080P03LSGAUMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC080P03LSGAUMA1
864657-BSC080P03LSGAUMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC080P03LSGAUMA1 864657-BSC080P03LSGAUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 864657-BSC080P03LSGA UMA1 Series: OptiMOS™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 30 V 16A (Ta), 30A (Tc) 2.5W (Ta), 89W (Tc) Surface Mount PG-TDSON-8-3 Package: Reel - TR Package: 8-PowerVDFN Mounting: Surface Mount Part Status: Not For New Designs Family Name: BSC080 Categories: Discrete Semiconductor Products Case / Package: PG-TDSON-8-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: BSC080P03LS GTR, BSC080P03LS G-ND, BSC080P03LSGAUMA1DKR , BSC080P03LSGAUMA1CT, BSC080P03LSG, SP000359664, BSC080P03LS GCT-ND, BSC080P03LS G, BSC080P03LS GCT, BSC080P03LS GDKR-ND, BSC080P03LS GTR-ND, BSC080P03LS GDKR, BSC080P03LSGAUMA1TR

Manufacturer: Infineon Technologies
Win Source Part Number: 864657-BSC080P03LSGAUMA1
Series: OptiMOS™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 30 V 16A (Ta), 30A (Tc) 2.5W (Ta), 89W (Tc) Surface Mount PG-TDSON-8-3
Package: Reel - TR
Package: 8-PowerVDFN
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: BSC080
Categories: Discrete Semiconductor Products
Case / Package: PG-TDSON-8-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: BSC080P03LS GTR, BSC080P03LS G-ND, BSC080P03LSGAUMA1DKR, BSC080P03LSGAUMA1CT, BSC080P03LSG, SP000359664, BSC080P03LS GCT-ND, BSC080P03LS G, BSC080P03LS GCT, BSC080P03LS GDKR-ND, BSC080P03LS GTR-ND, BSC080P03LS GDKR, BSC080P03LSGAUMA1TR

Buy Now Datasheet
Single FETs, MOSFETs - BSC080P03LSGAUMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSC080P03LSGAUMA1CT-ND
Single FETs, MOSFETs BSC080P03LSGAUMA1CT-ND
P-Channel 30V 16A (Ta), 30A (Tc) 2.5W (Ta), 89W (Tc) Surface Mount PG-TDSON-8-3

P-Channel 30V 16A (Ta), 30A (Tc) 2.5W (Ta), 89W (Tc) Surface Mount PG-TDSON-8-3

Buy Now Datasheet
Single FETs, MOSFETs - BSC080P03LSGAUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSC080P03LSGAUMA1TR-ND
Single FETs, MOSFETs BSC080P03LSGAUMA1TR-ND
P-Channel 30V 16A (Ta), 30A (Tc) 2.5W (Ta), 89W (Tc) Surface Mount PG-TDSON-8-3

P-Channel 30V 16A (Ta), 30A (Tc) 2.5W (Ta), 89W (Tc) Surface Mount PG-TDSON-8-3

Buy Now Datasheet
Single FETs, MOSFETs - BSC080P03LSGAUMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSC080P03LSGAUMA1DKR-ND
Single FETs, MOSFETs BSC080P03LSGAUMA1DKR-ND
P-Channel 30V 16A (Ta), 30A (Tc) 2.5W (Ta), 89W (Tc) Surface Mount PG-TDSON-8-3

P-Channel 30V 16A (Ta), 30A (Tc) 2.5W (Ta), 89W (Tc) Surface Mount PG-TDSON-8-3

Buy Now Datasheet
Single FETs, MOSFETs - BSC080P03LSGAUMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSC080P03LSGAUMA1
Single FETs, MOSFETs BSC080P03LSGAUMA1
MOSFET P-CH 30V 16A/30A TDSON-8

MOSFET P-CH 30V 16A/30A TDSON-8

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSC080P03LSGAUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSC080P03LSGAUMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSC080P03LSGAUMA1
MOSFET P-CH 30V 16A/30A TDSON-8

MOSFET P-CH 30V 16A/30A TDSON-8

Supplier's Site
Transistor - 104346151 - Radwell International
Willingboro, NJ, United States
Transistor
104346151
Transistor 104346151
MOSFET 30A 30V 8 PIN. FREE 2 YEAR RADWELL WARRANTY

MOSFET 30A 30V 8 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number 278-BSC080P03LSGAUMA1 864657-BSC080P03LSGAUMA1 BSC080P03LSGAUMA1CT-ND BSC080P03LSGAUMA1 BSC080P03LSGAUMA1 104346151
Product Name 30V 16A 30A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC080P03LSGAUMA1 Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
PD 2500 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; PG-TDSON-8-3 8-PowerVDFN 8-PowerVDFN 8-PowerVDFN
Unlock Full Specs
to access all available technical data