Infineon Technologies AG Automotive 600V 230A 730000mW IGBT Transistor BSM200GB60DLC

Description
Trans IGBT Module N-CH 600V 230A 730000mW Automotive 7-Pin 34MM-1 Tray Product overview: BSM200GB60DLC from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600V, 230A, 730000mW. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, Automotive, 600V, 230A, 730000mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-BSM200GB60DLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans IGBT Module N-CH 600V 230A 730000mW Automotive 7-Pin 34MM-1 Tray Product overview: BSM200GB60DLC from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600V, 230A, 730000mW. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, Automotive, 600V, 230A, 730000mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-BSM200GB60DLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 600V 230A 730000mW IGBT Transistor
297-BSM200GB60DLC
Automotive 600V 230A 730000mW IGBT Transistor 297-BSM200GB60DLC
Trans IGBT Module N-CH 600V 230A 730000mW Automotive 7-Pin 34MM-1 Tray Product overview: BSM200GB60DLC from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600V, 230A, 730000mW. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, Automotive, 600V, 230A, 730000mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-BSM200GB60DLC can be used for catalog matching and distributor lookup.

Trans IGBT Module N-CH 600V 230A 730000mW Automotive 7-Pin 34MM-1 Tray Product overview: BSM200GB60DLC from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600V, 230A, 730000mW. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, Automotive, 600V, 230A, 730000mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-BSM200GB60DLC can be used for catalog matching and distributor lookup.

Supplier's Site
IGBT Modules 600V 200A DUAL - 376-BSM200GB60DLC - Utmel Electronic Limited
Hong Kong, China
IGBT Modules 600V 200A DUAL
376-BSM200GB60DLC
IGBT Modules 600V 200A DUAL 376-BSM200GB60DLC
IGBT Modules 600V 200A DUAL

IGBT Modules 600V 200A DUAL

Supplier's Site
IGBT Module - 192352319 - Radwell International
Willingboro, NJ, United States
IGBT Module
192352319
IGBT Module 192352319
DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 230A I(C), 600V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 230A I(C), 600V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
IGBT Modules
BSM200GB60DLC
IGBT Modules BSM200GB60DLC
IGBT Modules 600V 200A DUAL

IGBT Modules 600V 200A DUAL

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Radwell International VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 297-BSM200GB60DLC 376-BSM200GB60DLC 192352319 BSM200GB60DLC
Product Name Automotive 600V 230A 730000mW IGBT Transistor IGBT Modules 600V 200A DUAL IGBT Module IGBT Modules
Polarity N-Channel; N-CHANNEL
Unlock Full Specs
to access all available technical data