STMicroelectronics, Inc. Single Bipolar Transistors BUV48A

Description
Bipolar (BJT) Transistor NPN 450V 15A 125W Through Hole TO-247-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 450V 15A 125W Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 497-2544-5-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-2544-5-ND
Single Bipolar Transistors 497-2544-5-ND
Bipolar (BJT) Transistor NPN 450V 15A 125W Through Hole TO-247-3

Bipolar (BJT) Transistor NPN 450V 15A 125W Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
450V 15A Bipolar Transistor
276-BUV48A
450V 15A Bipolar Transistor 276-BUV48A
NPN BJT Transistor 450V 15A TO-247 Product overview: BUV48A from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 15A. Search-friendly keywords include transistor, BJT, switching, amplification, 450V, 15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUV48A can be used for catalog matching and distributor lookup.

NPN BJT Transistor 450V 15A TO-247 Product overview: BUV48A from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 15A. Search-friendly keywords include transistor, BJT, switching, amplification, 450V, 15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUV48A can be used for catalog matching and distributor lookup.

Supplier's Site
Bipolar Transistors - 151466 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
151466
Bipolar Transistors 151466
NPN transistor for high-power switch

NPN transistor for high-power switch

Supplier's Site
Bipolar Transistors - 151465 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
151465
Bipolar Transistors 151465
NPN transistor for high-power switch

NPN transistor for high-power switch

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - BUV48A - 1025458-BUV48A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BUV48A
1025458-BUV48A
TRANSISTORS - Transistors (BJT) - Single - BUV48A 1025458-BUV48A
Manufacturer: STMicroelectronics Win Source Part Number: 1025458-BUV48A Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-247-3 Maximum Current Collector: 15A VCEO Maximum Collector-Emitter Breakdown Voltage: 450V Max Vce (sat): 5V @ 2.4A, 12A Collector Cut-off Current(Max): 200μA Typical Gain (hFE) (Min): 8 @ 8A, 5V Maximum Power Dissipation: 125W Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: STMicroelectronics
Win Source Part Number: 1025458-BUV48A
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-247-3
Maximum Current Collector: 15A
VCEO Maximum Collector-Emitter Breakdown Voltage: 450V
Max Vce (sat): 5V @ 2.4A, 12A
Collector Cut-off Current(Max): 200μA
Typical Gain (hFE) (Min): 8 @ 8A, 5V
Maximum Power Dissipation: 125W
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BUV48A
Bipolar Transistors - BJT BUV48A
Bipolar Transistors - BJT NPN High Volt Power

Bipolar Transistors - BJT NPN High Volt Power

Buy Now Datasheet
Transistor - 16456562 - Radwell International
Willingboro, NJ, United States
Transistor
16456562
Transistor 16456562
POWER TRANSISTOR, COLLECTOR-EMITTER VOLTAGE: COLLECTOR PEAK CURRENT: 15-30 AMP, 450-1000 V, EMITTER-BASE VOLTAGE: 7 V, TO-247, 3 PIN, NPN, HIGH VOLTAGE FAST SWITCHING. FREE 2 YEAR RADWELL WARRANTY

POWER TRANSISTOR, COLLECTOR-EMITTER VOLTAGE: COLLECTOR PEAK CURRENT: 15-30 AMP, 450-1000 V, EMITTER-BASE VOLTAGE: 7 V, TO-247, 3 PIN, NPN, HIGH VOLTAGE FAST SWITCHING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single Bipolar Transistors - BUV48A - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BUV48A
Single Bipolar Transistors BUV48A
TRANS NPN 450V 15A TO247-3

TRANS NPN 450V 15A TO247-3

Supplier's Site Datasheet
TRANS NPN 450V 15A TO-247 - BUV48A - Karl Kruse GmbH & Co. KG
Kaarst, Germany
TRANS NPN 450V 15A TO-247
BUV48A
TRANS NPN 450V 15A TO-247 BUV48A
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BUV48A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BUV48A
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BUV48A
TRANS NPN 450V 15A TO247-3

TRANS NPN 450V 15A TO247-3

Supplier's Site
Bipolar Transistor, Npn, 450V; Transistor Polarity Stmicroelectronics - 89K0478 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 450V; Transistor Polarity Stmicroelectronics
89K0478
Bipolar Transistor, Npn, 450V; Transistor Polarity Stmicroelectronics 89K0478
BIPOLAR TRANSISTOR, NPN, 450V; Transistor Polarity:NPN; Collector Emitter Voltage Max:450V; Continuous Collector Current:15A; Power Dissipation:125W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-; MSL:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 450V; Transistor Polarity:NPN; Collector Emitter Voltage Max:450V; Continuous Collector Current:15A; Power Dissipation:125W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Radwell International ODG (Origin Data Global) Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 497-2544-5-ND 276-BUV48A 151466 1025458-BUV48A BUV48A 16456562 BUV48A BUV48A BUV48A 89K0478
Product Name Single Bipolar Transistors 450V 15A Bipolar Transistor Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BUV48A Bipolar Transistors - BJT Transistor Single Bipolar Transistors TRANS NPN 450V 15A TO-247 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor, Npn, 450V; Transistor Polarity Stmicroelectronics
Polarity NPN NPN NPN NPN; NPN NPN; NPN NPN NPN
Package Type TO-247; TO-247-3 TO-247; TO-247 TO-247; SOT3; TO-247-3 TO-247; TO-247-3 TO-247 TO-3
IC(max) 15000 milliamps 15000 milliamps 15000 milliamps 15000 milliamps
VCEO 450 volts 450 volts 450 volts 450 volts
VCBO 1000 volts
Unlock Full Specs
to access all available technical data