STMicroelectronics, Inc. 80V 8A TO-220 Bipolar Transistor BDX54B

Description
PNP BJT 80V 8A TO-220 Darlington Transistor Product overview: BDX54B from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 8A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 8A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BDX54B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PNP BJT 80V 8A TO-220 Darlington Transistor Product overview: BDX54B from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 8A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 8A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BDX54B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 8A TO-220 Bipolar Transistor
276-BDX54B
80V 8A TO-220 Bipolar Transistor 276-BDX54B
PNP BJT 80V 8A TO-220 Darlington Transistor Product overview: BDX54B from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 8A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 8A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BDX54B can be used for catalog matching and distributor lookup.

PNP BJT 80V 8A TO-220 Darlington Transistor Product overview: BDX54B from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 8A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 8A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BDX54B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 497-5214-5-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-5214-5-ND
Single Bipolar Transistors 497-5214-5-ND
Bipolar (BJT) Transistor PNP - Darlington 80V 8A 60W Through Hole TO-220

Bipolar (BJT) Transistor PNP - Darlington 80V 8A 60W Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - 037348-BDX54B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
037348-BDX54B
Discrete Semiconductor Products 037348-BDX54B
Manufacturer: STMicroelectronics Win Source Part Number: 037348-BDX54B Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Tube Mounting Style: Through Hole Package: TO-220-3 Manufacturer Device Package: TO-220AB Standard Package: 50 No: 267071 Power - Max: 60W Voltage - Collector Emitter Breakdown (Max): 80V Current - Collector (Ic) (Max): 8A Transistor Type: PNP - Darlington Current - Collector Cutoff (Max): 500µA Vce Saturation (Max) @ Ib Ic: 2V @ 12mA 3A DC Current Gain (hFE) (Min) @ Ic Vce: 750 @ 3A 3V Family Name: BDX54B Alternative Parts (Cross-Reference): TIP136; BD900A; Introduction Date: September 30, 1999 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 037348-BDX54B
Category: Discrete Semiconductor Products
Family: Transistors (BJT) - Single
Packaging: Tube
Mounting Style: Through Hole
Package: TO-220-3
Manufacturer Device Package: TO-220AB
Standard Package: 50
No: 267071
Power - Max: 60W
Voltage - Collector Emitter Breakdown (Max): 80V
Current - Collector (Ic) (Max): 8A
Transistor Type: PNP - Darlington
Current - Collector Cutoff (Max): 500µA
Vce Saturation (Max) @ Ib Ic: 2V @ 12mA 3A
DC Current Gain (hFE) (Min) @ Ic Vce: 750 @ 3A 3V
Family Name: BDX54B
Alternative Parts (Cross-Reference): TIP136; BD900A;
Introduction Date: September 30, 1999
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now
Transistor - 38964750 - Radwell International
Willingboro, NJ, United States
Transistor
38964750
Transistor 38964750
DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 8A I(C), 80V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 8A I(C), 80V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Radwell International
Product Category Bipolar RF Transistors Transistors Darlington Transistors RF Transistors
Product Number 276-BDX54B 497-5214-5-ND 037348-BDX54B 38964750
Product Name 80V 8A TO-220 Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products Transistor
Polarity PNP PNP PNP
IC(max) 8000 milliamps 8000 milliamps
VCEO 80 volts
VCBO 80 volts
Unlock Full Specs
to access all available technical data