IGBT MODULE, 1.2KV, 600A; Continuous Collector Current:600A; Power Dissipation:3.67kW; Operating Temperature Max:150°C; IGBT Termination:Tab; Collector Emitter Voltage Max:1.2kV; Product Range:A Series RoHS Compliant: No
INSULATED GATE BIPOLAR TRANSISTOR, 600A I(C), 1200V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 23J7943 | 108997395 |
| Product Name | Igbt Module, 1.2Kv, 600A; Continuous Collector Current Mitsubishi Electric | IGBT Module |
| PD | 3.67E6 milliwatts |