Bipolar (BJT) Transistor PNP - Darlington 100V 12A 33W Through Hole TO-220FP
BDW94CFP,Transistor,
BDW94CFP,Transistor,
BDW94CFP,Transistor,
PNP Darlington Transistor 100V 12A TO-220FP Product overview: BDW94CFP from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 12A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 12A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BDW94CFP can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 011544-BDW94CFP
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220FP
Maximum Current Collector: 12A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 3V @ 100mA, 10A
Collector Cut-off Current(Max): 1mA
Typical Gain (hFE) (Min): 750 @ 5A, 3V
Maximum Power Dissipation: 33W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Darlington Transistors PNP Power Darlington
BIPOLAR (BJT) SINGLE TRANSISTOR, DARLINGTON, PNP, 100 V, 33 W, -12 A, 1000 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Bipolar (BJT) Single Transistor, Darlington, PNP, 100 V, 33 W, -12 A, 1000 RoHS Compliant: Yes
TRANS PNP DARL 100V 12A TO220FP
TRANS PNP DARL 100V 12A TO220FP
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Radwell International | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Darlington Transistors | Darlington Transistors | Bipolar RF Transistors | Transistors | Darlington Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 497-12034-5-ND | 7957518P | 7957518 | 276-BDW94CFP | 011544-BDW94CFP | BDW94CFP | 16461795 | 25M7709 | BDW94CFP | BDW94CFP |
| Product Name | Single Bipolar Transistors | Darlington Pairs | Darlington Pairs | 100V 12A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BDW94CFP | Darlington Transistors | Transistor | Bipolar (Bjt) Single Transistor, Darlington, Pnp, 100 V, 33 W, -12 A, 1000 Rohs Compliant Stmicroelectronics | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | PNP | PNP | PNP | PNP | PNP; PNP - Darlington | PNP | PNP - Darlington; PNP | |||
| Package Type | TO-220; TO-220-3 Full Pack | TO-220; TO-220 | TO-220; To-220fp | TO-220; SOT3; TO-220FP | TO-3 | TO-220; TO-220-3 Full Pack | ||||
| Number of units in IC | 1 | 1 | ||||||||
| IC(max) | 12000 milliamps | 12000 milliamps | 12000 milliamps | |||||||
| VCEO | 100 volts | 100 volts | 100 volts |