Infineon Technologies AG Single FETs, MOSFETs BUZ73AL

Description
N-Channel 200V 5.5A (Tc) 40W (Tc) Through Hole PG-TO220-3
Request a Quote Datasheet
Description
N-Channel 200V 5.5A (Tc) 40W (Tc) Through Hole PG-TO220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - BUZ73ALIN-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BUZ73ALIN-ND
Single FETs, MOSFETs BUZ73ALIN-ND
N-Channel 200V 5.5A (Tc) 40W (Tc) Through Hole PG-TO220-3

N-Channel 200V 5.5A (Tc) 40W (Tc) Through Hole PG-TO220-3

Buy Now Datasheet
Singapore, Singapore
200V 5.5A TO220 MOSFET Transistor
278-BUZ73AL
200V 5.5A TO220 MOSFET Transistor 278-BUZ73AL
MOSFET N-CH 200V 5.5A TO220-3 Product overview: BUZ73AL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5.5A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 5.5A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUZ73AL can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 5.5A TO220-3 Product overview: BUZ73AL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5.5A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 5.5A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUZ73AL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUZ73AL - 106894-BUZ73AL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUZ73AL
106894-BUZ73AL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUZ73AL 106894-BUZ73AL
Manufacturer: Infineon Technologies Win Source Part Number: 106894-BUZ73AL Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 40W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 5.5A (Tc) Gate-Source Threshold Voltage: 2V @ 1mA Max Input Capacitance: 840pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 600 mOhm @ 3.5A, 5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Infineon Technologies
Win Source Part Number: 106894-BUZ73AL
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 40W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 5.5A (Tc)
Gate-Source Threshold Voltage: 2V @ 1mA
Max Input Capacitance: 840pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 600 mOhm @ 3.5A, 5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Transistor - 47442866 - Radwell International
Willingboro, NJ, United States
Transistor
47442866
Transistor 47442866
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 5.8A I(D), 200V, 0.6OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 5.8A I(D), 200V, 0.6OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUZ73AL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUZ73AL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUZ73AL
MOSFET N-CH 200V 5.5A TO220-3

MOSFET N-CH 200V 5.5A TO220-3

Supplier's Site
MOSFET N-CH 200V 5.5A TO-220AB - 376-BUZ73AL - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 200V 5.5A TO-220AB
376-BUZ73AL
MOSFET N-CH 200V 5.5A TO-220AB 376-BUZ73AL
MOSFET N-CH 200V 5.5A TO-220AB

MOSFET N-CH 200V 5.5A TO-220AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number BUZ73ALIN-ND 278-BUZ73AL 106894-BUZ73AL 47442866 BUZ73AL 376-BUZ73AL
Product Name Single FETs, MOSFETs 200V 5.5A TO220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUZ73AL Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 200V 5.5A TO-220AB
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Tube TO-220; SOT3; PG-TO-220-3
PD 40000 milliwatts 40000 milliwatts 40000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tube Rail; Tube; Tube/Rail Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1167T - 906322-2SB1167T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
55V 42A DPAK MOSFET Transistor - 278-AUIRFR48Z - ERSAELECTRONICS PTE. LTD.
Specs
PD 91000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
5 suppliers