MOSFETs N Ch Dep Mode FET 250V Product overview: CPC3703CTR from IXYS Integrated Circuits is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-CPC3703CTR can be used for catalog matching and distributor lookup.
N-Channel 250V 360mA (Ta) 1.1W (Ta) Surface Mount SOT-89-3
N-Channel 250V 360mA (Ta) 1.1W (Ta) Surface Mount SOT-89-3
N-Channel 250V 360mA (Ta) 1.1W (Ta) Surface Mount SOT-89-3
MOSFET N-CH 250V 360MA SOT89-3
MOSFET N-CH 250V 360MA SOT89-3
(PRICE/TR) MOSFET (METAL-OXIDE-SEMICON
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 2088-CPC3703CTR | 212-CPC3703CTRCT-ND | CPC3703CTR | CPC3703CTR | CPC3703CTR | 48671822 |
| Product Name | 250V MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | IGBT |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| MOSFET Operating Mode | Depletion | |||||
| PD | 1.1 milliwatts | 1100 milliwatts | ||||
| Package Type | Reel | SOT89; TO-243AA | SOT89; TO-243AA | TO-243AA | ||
| Packing Method | Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |