Bipolar (BJT) Transistor PNP - Darlington 100V 10A 70W Through Hole TO-220
Manufacturer: ON Semiconductor
Win Source Part Number: 011545-BDX34C
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: PNP - Darlington
Family Name: BDX34C
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 2.5V @ 6mA, 3A
Collector Cut-off Current(Max): 500μA
Typical Gain (hFE) (Min): 750 @ 3A, 3V
Maximum Power Dissipation: 70W
Alternative Parts (Cross-Reference): 2N6042LeadFree; TIP137;
Introduction Date: August 31, 1995
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 10A I(C), 100V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Win Source Electronics | Radwell International | |
|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors |
| Product Number | BDX34COS-ND | 011545-BDX34C | 18645291 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BDX34C | Transistor |
| Polarity | PNP | PNP; PNP - Darlington |