Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO033N03MSGXUMA1 BSO033N03MSGXUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 864715-BSO033N03MSGX UMA1 Series: OptiMOS™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 17A (Ta) 1.56W (Ta) Surface Mount PG-DSO-8 Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: BSO033 Categories: Discrete Semiconductor Products Case / Package: PG-DSO-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: BSO033N03MSG, BSO033N03MSGXUMA1TR, BSO033N03MS GINDKR, SP000446072, BSO033N03MSGXUMA1DKR , BSO033N03MS GINTR-ND, BSO033N03MS G, BSO033N03MS GINTR, BSO033N03MS GINCT-ND, BSO033N03MS GINDKR-ND, BSO033N03MS GINCT, BSO033N03MSGXUMA1CT, BSO033N03MS G-ND
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 864715-BSO033N03MSGX UMA1 Series: OptiMOS™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 17A (Ta) 1.56W (Ta) Surface Mount PG-DSO-8 Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: BSO033 Categories: Discrete Semiconductor Products Case / Package: PG-DSO-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: BSO033N03MSG, BSO033N03MSGXUMA1TR, BSO033N03MS GINDKR, SP000446072, BSO033N03MSGXUMA1DKR , BSO033N03MS GINTR-ND, BSO033N03MS G, BSO033N03MS GINTR, BSO033N03MS GINCT-ND, BSO033N03MS GINDKR-ND, BSO033N03MS GINCT, BSO033N03MSGXUMA1CT, BSO033N03MS G-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO033N03MSGXUMA1 - 864715-BSO033N03MSGXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO033N03MSGXUMA1
864715-BSO033N03MSGXUMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO033N03MSGXUMA1 864715-BSO033N03MSGXUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 864715-BSO033N03MSGX UMA1 Series: OptiMOS™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 17A (Ta) 1.56W (Ta) Surface Mount PG-DSO-8 Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: BSO033 Categories: Discrete Semiconductor Products Case / Package: PG-DSO-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: BSO033N03MSG, BSO033N03MSGXUMA1TR, BSO033N03MS GINDKR, SP000446072, BSO033N03MSGXUMA1DKR , BSO033N03MS GINTR-ND, BSO033N03MS G, BSO033N03MS GINTR, BSO033N03MS GINCT-ND, BSO033N03MS GINDKR-ND, BSO033N03MS GINCT, BSO033N03MSGXUMA1CT, BSO033N03MS G-ND

Manufacturer: Infineon Technologies
Win Source Part Number: 864715-BSO033N03MSGXUMA1
Series: OptiMOS™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 17A (Ta) 1.56W (Ta) Surface Mount PG-DSO-8
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BSO033
Categories: Discrete Semiconductor Products
Case / Package: PG-DSO-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: BSO033N03MSG, BSO033N03MSGXUMA1TR, BSO033N03MS GINDKR, SP000446072, BSO033N03MSGXUMA1DKR, BSO033N03MS GINTR-ND, BSO033N03MS G, BSO033N03MS GINTR, BSO033N03MS GINCT-ND, BSO033N03MS GINDKR-ND, BSO033N03MS GINCT, BSO033N03MSGXUMA1CT, BSO033N03MS G-ND

Buy Now Datasheet
Singapore, Singapore
30V 17A MOSFET Transistor
278-BSO033N03MSGXUMA1
30V 17A MOSFET Transistor 278-BSO033N03MSGXUMA1
MOSFET N-CH 30V 17A 8DSO Product overview: BSO033N03MSGXUMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSO033N03MSGXUMA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 17A 8DSO Product overview: BSO033N03MSGXUMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSO033N03MSGXUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - BSO033N03MSGXUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSO033N03MSGXUMA1TR-ND
Single FETs, MOSFETs BSO033N03MSGXUMA1TR-ND
N-Channel 30V 17A (Ta) 1.56W (Ta) Surface Mount PG-DSO-8

N-Channel 30V 17A (Ta) 1.56W (Ta) Surface Mount PG-DSO-8

Buy Now Datasheet
Single FETs, MOSFETs - BSO033N03MSGXUMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSO033N03MSGXUMA1DKR-ND
Single FETs, MOSFETs BSO033N03MSGXUMA1DKR-ND
N-Channel 30V 17A (Ta) 1.56W (Ta) Surface Mount PG-DSO-8

N-Channel 30V 17A (Ta) 1.56W (Ta) Surface Mount PG-DSO-8

Buy Now Datasheet
Single FETs, MOSFETs - BSO033N03MSGXUMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSO033N03MSGXUMA1CT-ND
Single FETs, MOSFETs BSO033N03MSGXUMA1CT-ND
N-Channel 30V 17A (Ta) 1.56W (Ta) Surface Mount PG-DSO-8

N-Channel 30V 17A (Ta) 1.56W (Ta) Surface Mount PG-DSO-8

Buy Now Datasheet
Transistor - 106537196 - Radwell International
Willingboro, NJ, United States
Transistor
106537196
Transistor 106537196
MOSFET, N CHANNEL, 30V, 17A, 8DSO; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:30V; CONTINUOUS DRAIN CURRENT ID:17A; ON RESISTANCE RDS(ON):0.0028OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MOSFET, N CHANNEL, 30V, 17A, 8DSO; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:30V; CONTINUOUS DRAIN CURRENT ID:17A; ON RESISTANCE RDS(ON):0.0028OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSO033N03MSGXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSO033N03MSGXUMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSO033N03MSGXUMA1
MOSFET N-CH 30V 17A 8DSO

MOSFET N-CH 30V 17A 8DSO

Supplier's Site
Mosfet, N Channel, 30V, 17A, 8Dso; Channel Type Infineon - 47W3322 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 30V, 17A, 8Dso; Channel Type Infineon
47W3322
Mosfet, N Channel, 30V, 17A, 8Dso; Channel Type Infineon 47W3322
MOSFET, N CHANNEL, 30V, 17A, 8DSO; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:17A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, N CHANNEL, 30V, 17A, 8DSO; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:17A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site
MOSFET N-Ch 30V 22A DSO-8 OptiMOS 3M

MOSFET N-Ch 30V 22A DSO-8 OptiMOS 3M

Buy Now Datasheet
Single FETs, MOSFETs - BSO033N03MSGXUMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSO033N03MSGXUMA1
Single FETs, MOSFETs BSO033N03MSGXUMA1
MOSFET N-CH 30V 17A 8DSO

MOSFET N-CH 30V 17A 8DSO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Radwell International Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 864715-BSO033N03MSGXUMA1 278-BSO033N03MSGXUMA1 BSO033N03MSGXUMA1TR-ND 106537196 BSO033N03MSGXUMA1 47W3322 BSO033N03MSGXUMA1 BSO033N03MSGXUMA1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO033N03MSGXUMA1 30V 17A MOSFET Transistor Single FETs, MOSFETs Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Channel, 30V, 17A, 8Dso; Channel Type Infineon MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SO-8; SOT3; PG-DSO-8 Tape & Reel (TR) "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154, 3.90mm Width) TO-3 SO-8; 8-SOIC (0.154", 3.90mm Width)
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
Unlock Full Specs
to access all available technical data