Infineon Technologies AG 200V 660MA MOSFET Transistor BSP149H6327XTSA1

Description
MOSFET N-CH 200V 660MA SOT223-4 Product overview: BSP149H6327XTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 660MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 660MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP149H6327XTSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 200V 660MA SOT223-4 Product overview: BSP149H6327XTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 660MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 660MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP149H6327XTSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 660MA MOSFET Transistor
278-BSP149H6327XTSA1
200V 660MA MOSFET Transistor 278-BSP149H6327XTSA1
MOSFET N-CH 200V 660MA SOT223-4 Product overview: BSP149H6327XTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 660MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 660MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP149H6327XTSA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 660MA SOT223-4 Product overview: BSP149H6327XTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 660MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 660MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP149H6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - BSP149H6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSP149H6327XTSA1TR-ND
Single FETs, MOSFETs BSP149H6327XTSA1TR-ND
N-Channel 200V 660mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4

N-Channel 200V 660mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4

Buy Now Datasheet
Single FETs, MOSFETs - BSP149H6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSP149H6327XTSA1CT-ND
Single FETs, MOSFETs BSP149H6327XTSA1CT-ND
N-Channel 200V 660mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4

N-Channel 200V 660mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4

Buy Now Datasheet
Single FETs, MOSFETs - BSP149H6327XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSP149H6327XTSA1DKR-ND
Single FETs, MOSFETs BSP149H6327XTSA1DKR-ND
N-Channel 200V 660mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4

N-Channel 200V 660mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP149H6327XTSA1 - 132610-BSP149H6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP149H6327XTSA1
132610-BSP149H6327XTSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP149H6327XTSA1 132610-BSP149H6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 132610-BSP149H6327XT SA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Depletion Mode Polarity: N-Channel Power Dissipation (Max): 1.8W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 0V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-SOT223-4 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 660mA (Ta) Gate-Source Threshold Voltage: 1V @ 400μA Max Gate Charge: 14nC @ 5V Max Input Capacitance: 430pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.8 Ohm @ 660mA, 10V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 132610-BSP149H6327XTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Depletion Mode
Polarity: N-Channel
Power Dissipation (Max): 1.8W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 0V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-SOT223-4
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 660mA (Ta)
Gate-Source Threshold Voltage: 1V @ 400μA
Max Gate Charge: 14nC @ 5V
Max Input Capacitance: 430pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.8 Ohm @ 660mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Mosfet, N-Ch, 200V, 0.66A, 150Deg C; Channel Type Infineon - 68AC4411 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 200V, 0.66A, 150Deg C; Channel Type Infineon
68AC4411
Mosfet, N-Ch, 200V, 0.66A, 150Deg C; Channel Type Infineon 68AC4411
MOSFET, N-CH, 200V, 0.66A, 150DEG C; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:660mA; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:-1.4V; Power Dissipation:1.8W; Product Range:-RoHS Compliant: Yes

MOSFET, N-CH, 200V, 0.66A, 150DEG C; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:660mA; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:-1.4V; Power Dissipation:1.8W; Product Range:-RoHS Compliant: Yes

Supplier's Site
Transistor - 73990048 - Radwell International
Willingboro, NJ, United States
Transistor
73990048
Transistor 73990048
(PRICE/TC) MOSFET, N-CH, 200V, 0.66A, 150DEG C; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:200V; CONTINUOUS DRAIN CURRENT ID:660MA; ON RESISTANCE RDS(ON):1OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:-1.4V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) MOSFET, N-CH, 200V, 0.66A, 150DEG C; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:200V; CONTINUOUS DRAIN CURRENT ID:660MA; ON RESISTANCE RDS(ON):1OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:-1.4V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single FETs, MOSFETs - BSP149H6327XTSA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSP149H6327XTSA1
Single FETs, MOSFETs BSP149H6327XTSA1
MOSFET N-CH 200V 660MA SOT223-4

MOSFET N-CH 200V 660MA SOT223-4

Supplier's Site Datasheet
MOSFET N-Ch 200V 660mA SOT-223-3

MOSFET N-Ch 200V 660mA SOT-223-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSP149H6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSP149H6327XTSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSP149H6327XTSA1
MOSFET N-CH 200V 660MA SOT223-4

MOSFET N-CH 200V 660MA SOT223-4

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Radwell International ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-BSP149H6327XTSA1 BSP149H6327XTSA1TR-ND 132610-BSP149H6327XTSA1 68AC4411 73990048 BSP149H6327XTSA1 BSP149H6327XTSA1 BSP149H6327XTSA1
Product Name 200V 660MA MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP149H6327XTSA1 Mosfet, N-Ch, 200V, 0.66A, 150Deg C; Channel Type Infineon Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
MOSFET Operating Mode Depletion Depletion
V(BR)DSS 200 volts 200 volts 200 volts
Transconductance 4.00E-4 kS
PD 1.8 milliwatts 1800 milliwatts 1800 milliwatts 1800 milliwatts
Unlock Full Specs
to access all available technical data