STMicroelectronics, Inc. Single Bipolar Transistors BUX98APW

Description
Bipolar (BJT) Transistor NPN 450V 24A 200W Through Hole TO-247-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 450V 24A 200W Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 497-2575-5-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-2575-5-ND
Single Bipolar Transistors 497-2575-5-ND
Bipolar (BJT) Transistor NPN 450V 24A 200W Through Hole TO-247-3

Bipolar (BJT) Transistor NPN 450V 24A 200W Through Hole TO-247-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BUX98APW - 770695-BUX98APW - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BUX98APW
770695-BUX98APW
TRANSISTORS - Transistors (BJT) - Single - BUX98APW 770695-BUX98APW
Manufacturer: STMicroelectronics Win Source Part Number: 770695-BUX98APW Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-247-3 Power - Max: 200W Transistor Type: NPN Part Status: Obsolete(EOL) Family Name: BUX98APW Categories: Discrete Semiconductor Products Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 24A Voltage - Collector Emitter Breakdown (Maximum): 450V Vce Saturation (Maximum) @ Ib, Ic: 1.2V @ 3.2A, 16A Current - Collector Cutoff (Maximum): 2mA Alternative Parts (Cross-Reference): 2SC3989L; 2SC3989-E; 2SC4060; 2SC3989N-E; Introduction Date: February 22, 2002 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 770695-BUX98APW
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-247-3
Power - Max: 200W
Transistor Type: NPN
Part Status: Obsolete(EOL)
Family Name: BUX98APW
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 24A
Voltage - Collector Emitter Breakdown (Maximum): 450V
Vce Saturation (Maximum) @ Ib, Ic: 1.2V @ 3.2A, 16A
Current - Collector Cutoff (Maximum): 2mA
Alternative Parts (Cross-Reference): 2SC3989L; 2SC3989-E; 2SC4060; 2SC3989N-E;
Introduction Date: February 22, 2002
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BUX98APW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BUX98APW
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BUX98APW
TRANS NPN 450V 24A TO247-3

TRANS NPN 450V 24A TO247-3

Supplier's Site
Transistor - 16456570 - Radwell International
Willingboro, NJ, United States
Transistor
16456570
Transistor 16456570
BIPOLAR TRANSISTOR; COLLECTOR EMITTER VOLTAGE. FREE 2 YEAR RADWELL WARRANTY

BIPOLAR TRANSISTOR; COLLECTOR EMITTER VOLTAGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors
Product Number 497-2575-5-ND 770695-BUX98APW BUX98APW 16456570
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BUX98APW Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor
Polarity NPN NPN
Package Type TO-247; TO-247-3 TO-247; SOT3
Packing Method Tube; Tube Tube; Tube
IC(max) 2 milliamps 24000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

PNP general purpose transistor - 2PB1219AR,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -50 volts
View Details
6 suppliers
Bipolar Transistors - 2467586 - RS Components, Ltd.
Specs
Package Type PowerDI5060-8
View Details
TRANSISTORS - Transistors (BJT) - Single - BC848BWE6327BTSA1 - 912940-BC848BWE6327BTSA1 - Win Source Electronics
Specs
Polarity NPN
Package Type SOT3; SOT323; SOT-323
View Details
3 suppliers