Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 994691-BFY50
Mounting: SMD (SMT)
Frequency: 60 MHz
Polarity: NPN
Number of Elements: 1
Power Dissipation: 800 mW
Gain Bandwidth Product: 60 MHz
Number of Pins: 3
Categories: OEM Parts(A-B)
Case / Package: TO-5
Alternative Parts (Cross-Reference): BFY50BFY 50; BFY50.;
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
REACH SVHC: No SVHC
Element Configuration: Single
Max Power Dissipation: 800 mW
Collector Emitter Breakdown Voltage: 35 V
Collector Emitter Voltage (VCEO): 35 V
hFE Min: 30
Max Collector Current: 150 mA
Transition Frequency: 100 MHz
DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 1A I(C), 35V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-39. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | Radwell International | |
|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors |
| Product Number | 994691-BFY50 | 37953715 |
| Product Name | OEM Parts - OEM Parts (A - B) - BFY50 | Transistor |
| Polarity | NPN; NPN | |
| Package Type | TO-3; TO-39; SOT3; TO-5 | |
| VCEO | 35 volts |