Manufacturer: ON Semiconductor
Win Source Part Number: 013556-D45H8G
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 40MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1V @ 400mA, 8A
Collector Cut-off Current(Max): 10μA
Typical Gain (hFE) (Min): 40 @ 4A, 1V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
PNP power transistor,D45H8 10A
PNP power transistor,D45H8 10A
PNP BJT Transistor, 60V, 10A, 40MHz, TO-220 Product overview: D45H8G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, 40MHz, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 10A, 40MHz, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-D45H8G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 60V 10A 40MHz 2W Through Hole TO-220
TRANS PNP 60V 10A TO220
BIPOLAR (BJT) SINGLE TRANSISTOR, GENERAL PURPOSE, PNP, 60 V, 40 MHZ, 2 W, -10 A, 60 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Bipolar Transistors - BJT 10A 60V 50W PNP
Bipolar (BJT) Single Transistor, GENERAL PURPOSE, PNP, 60 V, 40 MHz, 2 W, -10 A, 60 RoHS Compliant: Yes
TRANS PNP 60V 10A TO220
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Radwell International | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 013556-D45H8G | 5450185 | 276-D45H8G | D45H8GOS-ND | D45H8G | 18706102 | D45H8G | 38K1069 | D45H8G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - D45H8G | Bipolar Transistors | 60V 10A 40MHz TO-220 Bipolar Transistor | Single Bipolar Transistors | Single Bipolar Transistors | Transistor | Bipolar Transistors - BJT | Bipolar (Bjt) Single Transistor, General Purpose, Pnp, 60 V, 40 Mhz, 2 W, -10 A, 60 Rohs Compliant Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; PNP | PNP | PNP | PNP | PNP; PNP | PNP | |||
| Package Type | TO-220; SOT3; TO-220AB | TO-220; To-220ab | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-3 | ||||
| Number of units in IC | 1 | ||||||||
| IC(max) | 10000 milliamps | 10000 milliamps | 10000 milliamps | ||||||
| VCEO | 60 volts | 60 volts | 60 volts |