onsemi Single Bipolar Transistors D44C8

Description
Bipolar (BJT) Transistor NPN 60V 4A 40MHz 60W Through Hole TO-220-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 60V 4A 40MHz 60W Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - D44C8FS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
D44C8FS-ND
Single Bipolar Transistors D44C8FS-ND
Bipolar (BJT) Transistor NPN 60V 4A 40MHz 60W Through Hole TO-220-3

Bipolar (BJT) Transistor NPN 60V 4A 40MHz 60W Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - D44C8 - 040040-D44C8 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - D44C8
040040-D44C8
TRANSISTORS - Transistors (BJT) - Single - D44C8 040040-D44C8
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040040-D44C8 Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 40MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 500mV @ 50mA, 1A Collector Cut-off Current(Max): 10μA Typical Gain (hFE) (Min): 20 @ 2A, 1V Maximum Power Dissipation: 60W Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 400

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040040-D44C8
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 40MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 500mV @ 50mA, 1A
Collector Cut-off Current(Max): 10μA
Typical Gain (hFE) (Min): 20 @ 2A, 1V
Maximum Power Dissipation: 60W
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 400

Buy Now Datasheet
Singapore, Singapore
60V 4A TO220 Bipolar Transistor
276-D44C8
60V 4A TO220 Bipolar Transistor 276-D44C8
TRANS NPN 60V 4A TO220-3 Product overview: D44C8 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4A, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 4A, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-D44C8 can be used for catalog matching and distributor lookup.

TRANS NPN 60V 4A TO220-3 Product overview: D44C8 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4A, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 4A, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-D44C8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor - 16124724 - Radwell International
Willingboro, NJ, United States
Transistor
16124724
Transistor 16124724
TRANSISTOR, BIPOLAR, NPN, 40MHZ, 60V, 4A, 60W, TO-220-3. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, BIPOLAR, NPN, 40MHZ, 60V, 4A, 60W, TO-220-3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - D44C8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
D44C8
Discrete Semiconductor Products - Transistors - Bipolar (BJT) D44C8
TRANS NPN 60V 4A TO220-3

TRANS NPN 60V 4A TO220-3

Supplier's Site
FAIRCHILD SEMICONDUCTOR D44C8 Bipolar (BJT) Single Transistor, NPN, 60 V, 40 MHz, 60 W, 4 A, 40 hFE - 598-D44C8 - Utmel Electronic Limited
Hong Kong, China
FAIRCHILD SEMICONDUCTOR D44C8 Bipolar (BJT) Single Transistor, NPN, 60 V, 40 MHz, 60 W, 4 A, 40 hFE
598-D44C8
FAIRCHILD SEMICONDUCTOR D44C8 Bipolar (BJT) Single Transistor, NPN, 60 V, 40 MHz, 60 W, 4 A, 40 hFE 598-D44C8
FAIRCHILD SEMICONDUCTOR D44C8 Bipolar (BJT) Single Transistor, NPN, 60 V, 40 MHz, 60 W, 4 A, 40 hFE

FAIRCHILD SEMICONDUCTOR D44C8 Bipolar (BJT) Single Transistor, NPN, 60 V, 40 MHz, 60 W, 4 A, 40 hFE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number D44C8FS-ND 040040-D44C8 276-D44C8 16124724 D44C8 598-D44C8
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - D44C8 60V 4A TO220 Bipolar Transistor Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) FAIRCHILD SEMICONDUCTOR D44C8 Bipolar (BJT) Single Transistor, NPN, 60 V, 40 MHz, 60 W, 4 A, 40 hFE
Polarity NPN NPN; NPN NPN
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220-3 Tube
Packing Method Tube Tube; Tube Tube; Tube
IC(max) 4000 milliamps 4000 milliamps 4000 milliamps
Unlock Full Specs
to access all available technical data