40A 250V NPN BJT Power Transistor TO-3 Product overview: BUV22G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A, 250V. Search-friendly keywords include transistor, BJT, switching, amplification, 40A, 250V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUV22G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 250V 40A 8MHz 250W Through Hole TO-204 (TO-3)
Manufacturer: ON Semiconductor
Win Source Part Number: 770693-BUV22G
Series: SWITCHMODE
Packaging: Tray
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 200°C (TJ)
Package: TO-204AE
Power - Max: 250W
Transistor Type: NPN
Frequency - Transition: 8MHz
Family Name: BUV22
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-3
Current - Collector (Ic) (Maximum): 40A
Voltage - Collector Emitter Breakdown (Maximum): 250V
Vce Saturation (Maximum) @ Ib, Ic: 1.5V @ 2.5A, 20A
Current - Collector Cutoff (Maximum): 3mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 20 @ 10A, 4V
Alternative Parts (Cross-Reference): BUV62; BUL49B; BUL47B;
Introduction Date: August 31, 1995
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
TRANS NPN 250V 40A TO204
BIPOLAR TRANSISTOR, NPN, 250V; Transistor Polarity:NPN; Collector Emitter Voltage Max:250V; Continuous Collector Current:40A; Power Dissipation:250W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:8MHz RoHS Compliant: Yes
BIPOLAR TRANSISTOR, NPN, 250V, TRANSISTOR POLARITY:NPN, COLLECTOR EMITTER VOLTAGE V(BR)CEO:250V, DC COLLECTOR CURRENT:40A, POWER DISSIPATION PD:250W, TRANSISTOR MOUNTING:THROUGH HOLE, NO. OF PINS:2PINS, TRANSITION FREQUENCY FT:8MHZ ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Bipolar Transistors - BJT 40A 250V 250W NPN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 276-BUV22G | BUV22GOS-NDOS-ND | 770693-BUV22G | BUV22G | 26K3553 | 18716791 | BUV22G |
| Product Name | 40A 250V Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BUV22G | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Npn, 250V; Transistor Polarity Onsemi | Transistor | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | NPN | NPN | |||
| IC(max) | 40000 milliamps | 3 milliamps | 40000 milliamps | 40000 milliamps | |||
| VCEO | 250 volts | 250 volts | 250 volts | ||||
| VCBO | 300 volts | ||||||
| fT | 8 MHz |