Bipolar (BJT) Transistor NPN - Darlington 100V 10A 70W Through Hole TO-220
Trans Darlington NPN 100V 10A TO220
Trans Darlington NPN 100V 10A TO220
TRANS NPN DARL 100V 10A TO220
Darlington Transistors Silicon Pwr Trnsistr
TRANS NPN DARL 100V 10A TO220
100V 750@3V,3A NPN 10A 70W TO-220 Darlington Transistors ROHS
POWER BIPOLAR TRANSISTOR, 10A I(C), 100V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
Bipolar (BJT) Single Transistor, Darlington, NPN, 100 V, 70 W, 10 A, 750 RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Darlington Transistors | Bipolar RF Transistors | Darlington Transistors | Bipolar RF Transistors | Darlington Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 497-12439-5-ND | 7142687 | BDX33C | BDX33C | BDX33C | BDX33C | 38964742 | 95M8994 |
| Product Name | Single Bipolar Transistors | Darlington Pairs | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Darlington Transistors | Single Bipolar Transistors | Triode/MOS Tube/Transistor >> Darlington Transistors | Transistor | Bipolar (Bjt) Single Transistor, Darlington, Npn, 100 V, 70 W, 10 A, 750 Rohs Compliant Stmicroelectronics |
| Polarity | NPN | NPN | NPN - Darlington; NPN | NPN | NPN | |||
| Package Type | TO-220; TO-220-3 | TO-220; To-220 | TO-220; TO-220-3 | TO-220 | TO-3 | |||
| Number of units in IC | 1 | |||||||
| Packing Method | Tube; Tube | |||||||
| IC(max) | 10000 milliamps | 10000 milliamps | 10000 milliamps |