High voltage NPN power transistor for standard definition CRT display Product overview: BU508AW from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BU508AW can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 700V 8A 125W Through Hole TO-247-3
Manufacturer: STMicroelectronics
Win Source Part Number: 090748-BU508AW
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Family Name: BU508AW
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-247-3
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 700V
Max Vce (sat): 1V @ 1.6A, 4.5A
Collector Cut-off Current(Max): 200μA
Typical Gain (hFE) (Min): 10 @ 100mA, 5V
Maximum Power Dissipation: 125W
Alternative Parts (Cross-Reference): 2SC5386(TECM2); 2SC5386(TSIJ,A,Q); 2SC5386(TECM2A,F);
Introduction Date: March 02, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Transistor NPN 700V 8A TO-247
Transistor NPN 700V 8A TO-247
Transistor NPN 700V 8A TO-247
Bipolar (BJT) Single Transistor, NPN, 700 V, 125 W, 8 A, 5 RoHS Compliant: Yes
TRANSISTOR,POWER BIPOLAR, 8A I(C), 700V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-247. FREE 2 YEAR RADWELL WARRANTY
TRANS NPN 700V 8A TO247-3
Bipolar Transistors - BJT Hi Vltg NPN Pwr transistor
TRANS NPN 700V 8A TO247-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-BU508AW | 497-7196-5-ND | 090748-BU508AW | 7146746 | 7146746P | 33X4089 | 32270216 | BU508AW | BU508AW | BU508AW |
| Product Name | Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BU508AW | Bipolar Transistors | Bipolar Transistors | Bipolar (Bjt) Single Transistor, Npn, 700 V, 125 W, 8 A, 5 Rohs Compliant Stmicroelectronics | Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN; NPN | NPN | NPN | NPN | NPN; NPN | |||
| IC(max) | 8000 milliamps | 8000 milliamps | 8000 milliamps | |||||||
| VCEO | 700 volts | 700 volts | 700 volts | |||||||
| PD | 125000 milliwatts | |||||||||
| TJ | -65 C (-85 F) | 150 C (302 F) |