Manufacturer: STMicroelectronics
Win Source Part Number: 1025080-BU941ZPFI
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C (TJ)
Case / Package: TO-3PF
Maximum Current Collector: 15A
VCEO Maximum Collector-Emitter Breakdown Voltage: 350V
Max Vce (sat): 2V @ 300mA, 12A
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 300 @ 5A, 10V
Maximum Power Dissipation: 65W
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN - Darlington 350V 15A 65W Through Hole TO-3PF
350V 15A NPN Power Darlington Transistor Product overview: BU941ZPFI from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 15A. Search-friendly keywords include transistor, BJT, switching, amplification, 350V, 15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BU941ZPFI can be used for catalog matching and distributor lookup.
TRANS NPN DARL 350V 15A TO3PF
Trans Darlington NPN 350V 15A Automotive 3-Pin(3+Tab) TO-3PF Tube
TRANS NPN DARL 350V 15A TO3PF
POWER BIPOLAR TRANSISTOR, 15A I(C), 350V V(BR)CEO, 1-ELEMENT, NPN, SILICON, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
Darlington Transistors NPN Power Darlington
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | Radwell International | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Darlington Transistors | Bipolar RF Transistors | RF Transistors | Insulated Gate Bipolar Transistors (IGBT) | Darlington Transistors |
| Product Number | 1025080-BU941ZPFI | 497-2542-5-ND | 276-BU941ZPFI | BU941ZPFI | 761-BU941ZPFI | BU941ZPFI | 16456506 | 56P6037 | BU941ZPFI |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BU941ZPFI | Single Bipolar Transistors | 350V 15A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans Darlington NPN 350V 15A Automotive 3-Pin(3+Tab) TO-3PF Tube | Single Bipolar Transistors | Transistor | Ptd Igbt & Ipm Stmicroelectronics | Darlington Transistors |
| Polarity | NPN; NPN - Darlington | NPN | NPN | NPN; NPN | NPN - Darlington; NPN | ||||
| Package Type | TO-3; SOT3; TO-3PF | TO-3; TO-3PF | TO-3; TO-3PF | TO-3 | |||||
| Transistor Grade / Operating Range | Automotive | ||||||||
| IC(max) | 15000 milliamps | 15000 milliamps | 15000 milliamps | 15000 milliamps | |||||
| VCEO | 350 volts | 350 volts | 350 volts | 350 volts |