Multicomp, Inc. Transistor BUX84

Description
TRANSISTOR, NPN, TO-220, TRANSISTOR POLARITY:NPN, COLLECTOR EMITTER VOLTAGE V(BR)CEO:400V, DC COLLECTOR CURRENT:2A, POWER DISSIPATION PD:40W, TRANSISTOR MOUNTING:THROUGH HOLE, NO. OF PINS:3PINS, TRANSITION FREQUENCY FT:20MHZ, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
TRANSISTOR, NPN, TO-220, TRANSISTOR POLARITY:NPN, COLLECTOR EMITTER VOLTAGE V(BR)CEO:400V, DC COLLECTOR CURRENT:2A, POWER DISSIPATION PD:40W, TRANSISTOR MOUNTING:THROUGH HOLE, NO. OF PINS:3PINS, TRANSITION FREQUENCY FT:20MHZ, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 39118592 - Radwell International
Willingboro, NJ, United States
Transistor
39118592
Transistor 39118592
TRANSISTOR, NPN, TO-220, TRANSISTOR POLARITY:NPN, COLLECTOR EMITTER VOLTAGE V(BR)CEO:400V, DC COLLECTOR CURRENT:2A, POWER DISSIPATION PD:40W, TRANSISTOR MOUNTING:THROUGH HOLE, NO. OF PINS:3PINS, TRANSITION FREQUENCY FT:20MHZ, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, NPN, TO-220, TRANSISTOR POLARITY:NPN, COLLECTOR EMITTER VOLTAGE V(BR)CEO:400V, DC COLLECTOR CURRENT:2A, POWER DISSIPATION PD:40W, TRANSISTOR MOUNTING:THROUGH HOLE, NO. OF PINS:3PINS, TRANSITION FREQUENCY FT:20MHZ, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 39118592
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AIMW120R045M1XKSA1 - 860804-AIMW120R045M1XKSA1 - Win Source Electronics
Specs
Polarity N-Channel
Package Type SOT3; PG-TO247-3
View Details
5 suppliers
DC - 25 GHz, 14 Watt, 28 V GaN RF Transistor - TGF2934 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 14 dB
View Details