Multicomp, Inc. Transistor BU426A

Description
BIPOLAR NPN TRANSISTOR, THROUGH-HOLE MOUNT, COLLECTOR EMITTER VOLTAGE MAX.: 400 V, CONTINUOUS COLLECTOR CURRENT: 6 A, POWER DISSIPATION: 113 W, DC CURRENT GAIN: 8 HFE, TRANSITION FREQUENCY: 4 MHZ, CASE: TO-247, 3-PIN, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
Description
BIPOLAR NPN TRANSISTOR, THROUGH-HOLE MOUNT, COLLECTOR EMITTER VOLTAGE MAX.: 400 V, CONTINUOUS COLLECTOR CURRENT: 6 A, POWER DISSIPATION: 113 W, DC CURRENT GAIN: 8 HFE, TRANSITION FREQUENCY: 4 MHZ, CASE: TO-247, 3-PIN, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 108949408 - Radwell International
Willingboro, NJ, United States
Transistor
108949408
Transistor 108949408
BIPOLAR NPN TRANSISTOR, THROUGH-HOLE MOUNT, COLLECTOR EMITTER VOLTAGE MAX.: 400 V, CONTINUOUS COLLECTOR CURRENT: 6 A, POWER DISSIPATION: 113 W, DC CURRENT GAIN: 8 HFE, TRANSITION FREQUENCY: 4 MHZ, CASE: TO-247, 3-PIN, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

BIPOLAR NPN TRANSISTOR, THROUGH-HOLE MOUNT, COLLECTOR EMITTER VOLTAGE MAX.: 400 V, CONTINUOUS COLLECTOR CURRENT: 6 A, POWER DISSIPATION: 113 W, DC CURRENT GAIN: 8 HFE, TRANSITION FREQUENCY: 4 MHZ, CASE: TO-247, 3-PIN, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 108949408
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 14 GHz, 50 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-10 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.8 dB
View Details
4 suppliers
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
 - AUIRF7734M2TR - Rochester Electronics
Specs
Polarity N-Channel
rDS(on) 0.0049 ohms
Package Type WDSON5
View Details
5 suppliers