IGBT Module Three Phase Inverter 600V 16A 36W Through Hole IMS-2
IGBT MODULE, 600V, 16A, SIP; Continuous Collector Current:16A; Power Dissipation:36W; Operating Temperature Max:150°C; IGBT Termination:Solder; Collector Emitter Voltage Max:600V; Product Range:- RoHS Compliant: No
IGBT MODULE 600V 16A 36W IMS-2
MIN QTY 84 IGBT MODULE; TRANSISTOR TYPE:IGBT; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS COLLECTOR CURRENT. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | RF Transistors |
| Product Number | CPV363M4F-ND | 07B754 | CPV363M4F | 16336148 |
| Product Name | IGBT Modules | Igbt Module, 600V, 16A, Sip; Continuous Collector Current Vishay | Discrete Semiconductor Products - Transistors - IGBTs | Transistor |
| Package Type | 19-SIP (13 Leads), IMS-2 | TO-3 |