Infineon Technologies AG Single FETs, MOSFETs BSO613SPVGXUMA1

Description
P-Channel 60V 3.44A (Ta) 2.5W (Ta) Surface Mount PG-DSO-8-6
Request a Quote
Description
P-Channel 60V 3.44A (Ta) 2.5W (Ta) Surface Mount PG-DSO-8-6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BSO613SPV G is a P-Channel MOSFET designed for automotive applications, compliant with AEC-Q101 standards. It features an enhancement mode operation and is avalanche rated, making it suitable for high-reliability environments. The device has a maximum drain-source voltage of -60 V and a continuous drain current rating of -3.44 A at 25 °C. Its on-state resistance is specified at a maximum of 130 mΩ when conducting 3.44 A at a gate-source voltage of 10 V. The MOSFET operates within a temperature range of -55 °C to +150 °C and has a maximum power dissipation of 2.5 W. It also supports a gate-source voltage of ±20 V and has a low gate charge of 30 nC at 10 V. The product is packaged in an 8-SOIC format and is halogen-free according to IEC61249-2-21 standards. This component is suitable for applications requiring efficient switching and thermal performance.

Datasheet Summary
Powered by GS/AI

The BSO613SPV G is a P-Channel MOSFET designed for automotive applications, compliant with AEC-Q101 standards. It features an enhancement mode operation and is avalanche rated, making it suitable for high-reliability environments. The device has a maximum drain-source voltage of -60 V and a continuous drain current rating of -3.44 A at 25 °C. Its on-state resistance is specified at a maximum of 130 mΩ when conducting 3.44 A at a gate-source voltage of 10 V. The MOSFET operates within a temperature range of -55 °C to +150 °C and has a maximum power dissipation of 2.5 W. It also supports a gate-source voltage of ±20 V and has a low gate charge of 30 nC at 10 V. The product is packaged in an 8-SOIC format and is halogen-free according to IEC61249-2-21 standards. This component is suitable for applications requiring efficient switching and thermal performance.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 448-BSO613SPVGXUMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-BSO613SPVGXUMA1CT-ND
Single FETs, MOSFETs 448-BSO613SPVGXUMA1CT-ND
P-Channel 60V 3.44A (Ta) 2.5W (Ta) Surface Mount PG-DSO-8-6

P-Channel 60V 3.44A (Ta) 2.5W (Ta) Surface Mount PG-DSO-8-6

Buy Now Datasheet
Single FETs, MOSFETs - 448-BSO613SPVGXUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-BSO613SPVGXUMA1TR-ND
Single FETs, MOSFETs 448-BSO613SPVGXUMA1TR-ND
P-Channel 60V 3.44A (Ta) 2.5W (Ta) Surface Mount PG-DSO-8-6

P-Channel 60V 3.44A (Ta) 2.5W (Ta) Surface Mount PG-DSO-8-6

Buy Now Datasheet
Single FETs, MOSFETs - 448-BSO613SPVGXUMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-BSO613SPVGXUMA1DKR-ND
Single FETs, MOSFETs 448-BSO613SPVGXUMA1DKR-ND
P-Channel 60V 3.44A (Ta) 2.5W (Ta) Surface Mount PG-DSO-8-6

P-Channel 60V 3.44A (Ta) 2.5W (Ta) Surface Mount PG-DSO-8-6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1224370-BSO613SPVGXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1224370-BSO613SPVGXUMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1224370-BSO613SPVGXUMA1
Win Source Part Number: 1224370-BSO613SPVGXU MA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, SIPMOS® Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 3.44A (Ta) Rds On (Max) @ Id, Vgs: 130mOhm @ 3.44A, 10V Vgs(th) (Max) @ Id: 4V @ 1mA Power Dissipation (Max): 2.5W (Ta) Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: PG-DSO-8-6 Gate Charge (Qg) (Max) @ Vgs: 30 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 875 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): BSO613SPV G; BSO613SPVG; BSO613SPVGHUMA1; BSO613SPVGXT; SP000216309; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP005353854,448-BSO6 13SPVGXUMA1DKR,448-B SO613SPVGXUMA1CT,448 -BSO613SPVGXUMA1TR Base Product Number: BSO613 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1224370-BSO613SPVGXUMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, SIPMOS®
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 3.44A (Ta)
Rds On (Max) @ Id, Vgs: 130mOhm @ 3.44A, 10V
Vgs(th) (Max) @ Id: 4V @ 1mA
Power Dissipation (Max): 2.5W (Ta)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: PG-DSO-8-6
Gate Charge (Qg) (Max) @ Vgs: 30 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 875 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): BSO613SPV G; BSO613SPVG; BSO613SPVGHUMA1; BSO613SPVGXT; SP000216309;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP005353854,448-BSO613SPVGXUMA1DKR,448-BSO613SPVGXUMA1CT,448-BSO613SPVGXUMA1TR
Base Product Number: BSO613
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
MOSFETs - 2580704P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2580704P
MOSFETs 2580704P
INFINEON MOSFET BSO613SPVGXUMA1

INFINEON MOSFET BSO613SPVGXUMA1

Supplier's Site
MOSFETs - 2580703 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2580703
MOSFETs 2580703
INFINEON MOSFET BSO613SPVGXUMA1

INFINEON MOSFET BSO613SPVGXUMA1

Supplier's Site
MOSFETs - 2580704 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2580704
MOSFETs 2580704
INFINEON MOSFET BSO613SPVGXUMA1

INFINEON MOSFET BSO613SPVGXUMA1

Supplier's Site
Singapore, Singapore
SOIC MOSFET Transistor
278-BSO613SPVGXUMA1
SOIC MOSFET Transistor 278-BSO613SPVGXUMA1
MOSFET P-CH 8-SOIC Product overview: BSO613SPVGXUMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSO613SPVGXUMA1 can be used for catalog matching and distributor lookup.

MOSFET P-CH 8-SOIC Product overview: BSO613SPVGXUMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSO613SPVGXUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSO613SPVGXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSO613SPVGXUMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSO613SPVGXUMA1
MOSFET P-CH 8-SOIC

MOSFET P-CH 8-SOIC

Supplier's Site
Transistor - 220404651 - Radwell International
Willingboro, NJ, United States
Transistor
220404651
Transistor 220404651
TRANSISTOR, SIPMOS SERIES, MOSFET, P-CHANNEL, 60 VDSS, 3.44 A, 130 MOHM, 2.5 W, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, SIPMOS SERIES, MOSFET, P-CHANNEL, 60 VDSS, 3.44 A, 130 MOHM, 2.5 W, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number 448-BSO613SPVGXUMA1CT-ND 1224370-BSO613SPVGXUMA1 2580704P 278-BSO613SPVGXUMA1 BSO613SPVGXUMA1 220404651
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFETs SOIC MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor
Polarity P-Channel P-Channel P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SO-8; SOT3 SO-8; SO-8 Tape & Reel (TR) 8-SOIC (0.154, 3.90mm Width)
Transistor Grade / Operating Range Automotive
PD 2500 milliwatts 2.5 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data