Infineon Technologies AG Transistor BSM200GAL120DN2

Description
TRANSISTOR BLOCK 290AMP 1200V. FREE 2 YEAR RADWELL WARRANTY
Description
TRANSISTOR BLOCK 290AMP 1200V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 23436515 - Radwell International
Willingboro, NJ, United States
Transistor
23436515
Transistor 23436515
TRANSISTOR BLOCK 290AMP 1200V. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR BLOCK 290AMP 1200V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 23436515
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1134S - 906320-2SB1134S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 20 Watt, 32 V GaN RF Transistor - TGF2978-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details