Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 079618-BDX54C
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 2V @ 12mA, 3A
Collector Cut-off Current(Max): 500μA
Typical Gain (hFE) (Min): 750 @ 3A, 3V
Maximum Power Dissipation: 60W
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor PNP - Darlington 100V 8A 65W Through Hole TO-220
DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 8A I(C), 100V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
TRANS PNP DARL 100V 8A TO220
| Win Source Electronics | DigiKey | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 079618-BDX54C | BDX54COS-ND | 16130012 | BDX54C |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BDX54C | Single Bipolar Transistors | Transistor | Single Bipolar Transistors |
| Polarity | PNP; PNP - Darlington | PNP | PNP - Darlington; PNP | |
| Package Type | TO-220; SOT3; TO-220 | TO-220; TO-220-3 | TO-220; TO-220-3 | |
| IC(max) | 8000 milliamps |