DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4047SSD-13 DMP4047SSD-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 128062-DMP4047SSD-13 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.3W Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 5.1A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 21.5nC @ 10V Max Input Capacitance: 1154pF @ 20V Maximum Rds On at Id,Vgs: 45 mOhm @ 4.4A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 128062-DMP4047SSD-13 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.3W Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 5.1A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 21.5nC @ 10V Max Input Capacitance: 1154pF @ 20V Maximum Rds On at Id,Vgs: 45 mOhm @ 4.4A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4047SSD-13 - 128062-DMP4047SSD-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4047SSD-13
128062-DMP4047SSD-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4047SSD-13 128062-DMP4047SSD-13
Manufacturer: Diodes Incorporated Win Source Part Number: 128062-DMP4047SSD-13 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.3W Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 5.1A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 21.5nC @ 10V Max Input Capacitance: 1154pF @ 20V Maximum Rds On at Id,Vgs: 45 mOhm @ 4.4A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 128062-DMP4047SSD-13
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1.3W
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 5.1A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 21.5nC @ 10V
Max Input Capacitance: 1154pF @ 20V
Maximum Rds On at Id,Vgs: 45 mOhm @ 4.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
40V 5.1A MOSFET Transistor
289-DMP4047SSD-13
40V 5.1A MOSFET Transistor 289-DMP4047SSD-13
MOSFET 2P-CH 40V 5.1A 8SO Product overview: DMP4047SSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 5.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMP4047SSD-13 can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 40V 5.1A 8SO Product overview: DMP4047SSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 5.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMP4047SSD-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - DMP4047SSD-13DITR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMP4047SSD-13DITR-ND
FET, MOSFET Arrays DMP4047SSD-13DITR-ND
Mosfet Array 2 P-Channel (Dual) 40V 5.1A 1.3W Surface Mount 8-SO

Mosfet Array 2 P-Channel (Dual) 40V 5.1A 1.3W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - DMP4047SSD-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMP4047SSD-13DIDKR-ND
FET, MOSFET Arrays DMP4047SSD-13DIDKR-ND
Mosfet Array 2 P-Channel (Dual) 40V 5.1A 1.3W Surface Mount 8-SO

Mosfet Array 2 P-Channel (Dual) 40V 5.1A 1.3W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - DMP4047SSD-13DICT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMP4047SSD-13DICT-ND
FET, MOSFET Arrays DMP4047SSD-13DICT-ND
Mosfet Array 2 P-Channel (Dual) 40V 5.1A 1.3W Surface Mount 8-SO

Mosfet Array 2 P-Channel (Dual) 40V 5.1A 1.3W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - DMP4047SSD-13 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMP4047SSD-13
FET, MOSFET Arrays DMP4047SSD-13
MOSFET 2P-CH 40V 5.1A 8SOIC

MOSFET 2P-CH 40V 5.1A 8SOIC

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP4047SSD-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP4047SSD-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP4047SSD-13
MOSFET 2P-CH 40V 5.1A 8SO

MOSFET 2P-CH 40V 5.1A 8SO

Supplier's Site
MOSFET 2P-CH 40V 5.1A 8SOIC - 233-DMP4047SSD-13 - Utmel Electronic Limited
Hong Kong, China
MOSFET 2P-CH 40V 5.1A 8SOIC
233-DMP4047SSD-13
MOSFET 2P-CH 40V 5.1A 8SOIC 233-DMP4047SSD-13
MOSFET 2P-CH 40V 5.1A 8SOIC

MOSFET 2P-CH 40V 5.1A 8SOIC

Supplier's Site
Transistor - 207448320 - Radwell International
Willingboro, NJ, United States
Transistor
207448320
Transistor 207448320
SMALL SIGNAL FIELD-EFFECT TRANSISTOR, MOSFET, DUAL P-CH, -40V ENH MIN RDSON, -20VGSS. FREE 2 YEAR RADWELL WARRANTY

SMALL SIGNAL FIELD-EFFECT TRANSISTOR, MOSFET, DUAL P-CH, -40V ENH MIN RDSON, -20VGSS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Mosfet, Dual, P-Ch, 40V, 5.1A Rohs Compliant Diodes Inc. - 28AK8786 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, P-Ch, 40V, 5.1A Rohs Compliant Diodes Inc.
28AK8786
Mosfet, Dual, P-Ch, 40V, 5.1A Rohs Compliant Diodes Inc. 28AK8786
MOSFET, DUAL, P-CH, 40V, 5.1A ROHS COMPLIANT: YES

MOSFET, DUAL, P-CH, 40V, 5.1A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Radwell International Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 128062-DMP4047SSD-13 289-DMP4047SSD-13 DMP4047SSD-13DITR-ND DMP4047SSD-13 DMP4047SSD-13 233-DMP4047SSD-13 207448320 28AK8786
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4047SSD-13 40V 5.1A MOSFET Transistor FET, MOSFET Arrays FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET 2P-CH 40V 5.1A 8SOIC Transistor Mosfet, Dual, P-Ch, 40V, 5.1A Rohs Compliant Diodes Inc.
Polarity P-Channel P-Channel P-Channel; 2 P-Channel (Dual)
V(BR)DSS 40 volts 40 volts 40 volts
PD 1300 milliwatts 1.8 milliwatts 1800 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; 8-SO Tape & Reel (TR) "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154", 3.90mm Width) TO-3
Unlock Full Specs
to access all available technical data