DIODES Incorporated Bipolar Transistor Arrays, Pre-Biased DCX143TU-7

Description
Pre-Biased Bipolar Transistor (BJT)
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays, Pre-Biased - 1034-DCX143TU-7CT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1034-DCX143TU-7CT-ND
Bipolar Transistor Arrays, Pre-Biased 1034-DCX143TU-7CT-ND
Pre-Biased Bipolar Transistor (BJT)

Pre-Biased Bipolar Transistor (BJT)

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
293-DCX143TU-7
Bipolar Transistor 293-DCX143TU-7
TRANS PREBIAS NPN/PNP SOT363 Product overview: DCX143TU-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DCX143TU-7 can be used for catalog matching and distributor lookup.

TRANS PREBIAS NPN/PNP SOT363 Product overview: DCX143TU-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DCX143TU-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DCX143TU-7 - 080377-DCX143TU-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DCX143TU-7
080377-DCX143TU-7
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DCX143TU-7 080377-DCX143TU-7
Manufacturer: Diodes Incorporated Win Source Part Number: 080377-DCX143TU-7 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 4.7k Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-363 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 250μA, 2.5mA Typical Gain (hFE) (Min): 100 @ 1mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 080377-DCX143TU-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 4.7k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-363
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 250μA, 2.5mA
Typical Gain (hFE) (Min): 100 @ 1mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DCX143TU-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DCX143TU-7
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DCX143TU-7
TRANS PREBIAS NPN/PNP SOT363

TRANS PREBIAS NPN/PNP SOT363

Supplier's Site
Transistor - 212817249 - Radwell International
Willingboro, NJ, United States
Transistor
212817249
Transistor 212817249
DISCRETE SEMICONDUCTOR PRODUCTS, TRANSISTORS, BIPOLAR TRANSISTOR ARRAYS, HEIGHT: 1 MM, LENGTH: 2.2 MM, NUMBER OF CHANNELS: 2 CHANNEL, SOT-363-6, 4.7 KOHMS, 50V, 100MA. FREE 2 YEAR RADWELL WARRANTY

DISCRETE SEMICONDUCTOR PRODUCTS, TRANSISTORS, BIPOLAR TRANSISTOR ARRAYS, HEIGHT: 1 MM, LENGTH: 2.2 MM, NUMBER OF CHANNELS: 2 CHANNEL, SOT-363-6, 4.7 KOHMS, 50V, 100MA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors RF Transistors
Product Number 1034-DCX143TU-7CT-ND 293-DCX143TU-7 080377-DCX143TU-7 DCX143TU-7 212817249
Product Name Bipolar Transistor Arrays, Pre-Biased Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DCX143TU-7 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor
Package Type Cut Tape (CT) SOT3; SOT-363
Unlock Full Specs
to access all available technical data