Bipolar (BJT) Transistor NPN 400V 5A 13MHz 75W Through Hole TO-220
NPN BJT 400V 5A TO-220 Power Transistor Product overview: BUL45D2G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 5A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 5A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUL45D2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 012375-BUL45D2G
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 13MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 500mV @ 400mA, 2A
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 10 @ 2A, 1V
Maximum Power Dissipation: 75W
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Bipolar Transistors - BJT 5A 400V 75W NPN
BIPOLAR TRANSISTOR, NPN, 400V, TO-220, TRANSISTOR POLARITY:NPN, COLLECTOR EMITTER VOLTAGE V(BR)CEO:400V, DC COLLECTOR CURRENT:5A, POWER DISSIPATION PD:75W, TRANSISTOR MOUNTING:THROUGH HOLE, NO. OF PINS:3PINS, PRODUCT RANGE:-, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
BIPOLAR TRANSISTOR, NPN, 400V, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:400V; Continuous Collector Current:5A; Power Dissipation:75W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
TRANS NPN 400V 5A TO220
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Radwell International | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BUL45D2GOS-ND | 276-BUL45D2G | 012375-BUL45D2G | BUL45D2G | 18716774 | 26K3550 | BUL45D2G |
| Product Name | Single Bipolar Transistors | 400V 5A TO-220 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BUL45D2G | Bipolar Transistors - BJT | Transistor | Bipolar Transistor, Npn, 400V, To-220; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN | NPN | |||
| Package Type | TO-220; TO-220-3 | TO-220; SOT3; TO-220AB | TO-3; TO-220 | ||||
| IC(max) | 5000 milliamps | 5000 milliamps | 5000 milliamps | ||||
| VCEO | 400 volts | 400 volts | 400 volts | ||||
| VCBO | 700 volts |