Optoisolator Darlington Output 3750Vrms 1 Channel 8-DIP
Manufacturer: Broadcom Limited
Win Source Part Number: 1042705-HCPL-3760-00
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Darlington
Input Type: AC, DC
Number of Channels: 1
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DIP
Switching Turn-On and Turn-Off Time: 4.5μs, 8μs
Rise and Fall Time: 14μs, 0.4μs
Maximum Output Voltage: 20V
Channel Output Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 50
Broadcom HCPL-3760-000E Optocoupler
Broadcom HCPL-3760-000E Optocoupler
OPTOCOUPLER, LOGIC GATE, 3750VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:-; Isolation Voltage:3.75kV; CTR Min:-; Collector Emitter Voltage V(br)ceo:20V; Product Range:- RoHS Compliant: Yes
Logic Output Optocouplers AC/DC to Logic
| DigiKey | Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-1677-5-ND | 1042705-HCPL-3760-000E | 5474131 | 31K7011 | HCPL-3760-000E |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optoisolators - Transistor, Photovoltaic Output - HCPL-3760-000E | Optocouplers | Optocoupler, Logic Gate, 3750Vrms; No. Of Channels Broadcom | Logic Output Optocouplers |
| Input | AC; DC | AC; DC; AC, DC | AC; DC | ||
| Output | Photodarlington | Photodarlington; Darlington | Photodarlington; Darlington | ||
| Package Type | "8-DIP (0.300"", 7.62mm)" | ||||
| Mounting Option | Through Hole | 8-DIP | Through hole | DIP | |
| Isolation Voltage | 3750 volts | 3750 volts | 3750 volts |