Broadcom Inc. 0.2 Amp Output Current IGBT Gate Drive Optocoupler HCPL-3020

Description
The HCPL-3020 and HCPL-0302 gate drive optocouplers consist of a GaAsP LED optically coupled to an integrated circuit with a power output stage. These optocouplers are ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The high operating voltage range of the output stage provides the drive voltages required by gate-controlled devices. The voltage and current supplied by this optocoupler makes it ideally suited for directly driving small or medium power IGBTs. For IGBTs with higher ratings, the HCPL-0314/3140 (0.4 A), HCPL-3150 (0.5 A) or HCPL-3120 (0.2 A) gate drive optocouplers can be used.
Request a Quote Datasheet
Description
The HCPL-3020 and HCPL-0302 gate drive optocouplers consist of a GaAsP LED optically coupled to an integrated circuit with a power output stage. These optocouplers are ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The high operating voltage range of the output stage provides the drive voltages required by gate-controlled devices. The voltage and current supplied by this optocoupler makes it ideally suited for directly driving small or medium power IGBTs. For IGBTs with higher ratings, the HCPL-0314/3140 (0.4 A), HCPL-3150 (0.5 A) or HCPL-3120 (0.2 A) gate drive optocouplers can be used.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.2 Amp Output Current IGBT Gate Drive Optocoupler - HCPL-3020 - Broadcom Inc.
San Jose, CA, USA
0.2 Amp Output Current IGBT Gate Drive Optocoupler
HCPL-3020
0.2 Amp Output Current IGBT Gate Drive Optocoupler HCPL-3020
The HCPL-3020 and HCPL-0302 gate drive optocouplers consist of a GaAsP LED optically coupled to an integrated circuit with a power output stage. These optocouplers are ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The high operating voltage range of the output stage provides the drive voltages required by gate-controlled devices. The voltage and current supplied by this optocoupler makes it ideally suited for directly driving small or medium power IGBTs. For IGBTs with higher ratings, the HCPL-0314/3140 (0.4 A), HCPL-3150 (0.5 A) or HCPL-3120 (0.2 A) gate drive optocouplers can be used.

The HCPL-3020 and HCPL-0302 gate drive optocouplers consist of a GaAsP LED optically coupled to an integrated circuit with a power output stage. These optocouplers are ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications.
The high operating voltage range of the output stage provides the drive voltages required by gate-controlled devices. The voltage and current supplied by this optocoupler makes it ideally suited for directly driving small or medium power IGBTs. For IGBTs with higher ratings, the HCPL-0314/3140 (0.4 A), HCPL-3150 (0.5 A) or HCPL-3120 (0.2 A) gate drive optocouplers can be used.

Supplier's Site
Isolators - Gate Drivers - HCPL-3020-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
HCPL-3020-ND
Isolators - Gate Drivers HCPL-3020-ND
400mA Gate Driver Optical Coupling 3750Vrms 1 Channel 8-DIP

400mA Gate Driver Optical Coupling 3750Vrms 1 Channel 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
HCPL-3020
Logic Output Optocouplers HCPL-3020
Logic Output Optocouplers 0.2A IGBT Gate Drive

Logic Output Optocouplers 0.2A IGBT Gate Drive

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number HCPL-3020 HCPL-3020-ND HCPL-3020
Product Name 0.2 Amp Output Current IGBT Gate Drive Optocoupler Isolators - Gate Drivers Logic Output Optocouplers
Input DC
Output Photodiode
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2
Package Type 8-Pin DIP "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Solid State Relays - 1025558 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Optocoupler module - 859-740 - WAGO
Specs
Input DC
Rise Time 16 µs
View Details
Digital Isolators - 448-ISSI30R12HXUMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-PowerSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details