2-CH High Speed Logic Optocoupler, 10Mbps, 2.5kV Isolation, SMD Product overview: HCPL2630SV from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 2.5kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL2630SV can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1042646-HCPL2630SV
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Open Collector
Data Rate: 10Mbps
Forward Voltage: 1.4V
Input Type: DC
Number of Channels: 2
Inputs - Side 1/Side 2: 2/0
Common Mode Transient Immunity (Min): 10kV/μs (Typ)
Propagation Delay tpLH / tpHL (Max): 75ns, 75ns
Isolation Voltage: 2500Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SMD
Supply Voltage - Operating: 4.5 V to 5.5 V
Rise and Fall Time: 50ns, 12ns
Channel Output Current: 50mA
Continuous forward current- Max: 30mA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 2 Channel 10kV/µs (Typ) CMTI 8-SMD
OPTOCOUPLER, LOGIC GATE, 2.5KV; No. of Channels:2 Channel; Isolation Voltage:2.5kV; Data Rate:10Mbps; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Product Range:-; Input Current:15mA; No. of Channels:2 RoHS Compliant: Yes
High Speed Optocouplers 2Ch 10MBit/s Optocpl Logic Gate Output
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902-HCPL2630SV | 1042646-HCPL2630SV | HCPL2630SV-ND | 82C4980 | HCPL2630SV |
| Product Name | SMD 2.5kV Signal Isolator and Optocoupler | Optoisolators - Logic Output - HCPL2630SV | Logic Output Optoisolators | Optocoupler, Logic Gate, 2.5Kv; No. Of Channels Onsemi | High Speed Optocouplers |
| Input | DC | DC; DC | DC | 15mA | |
| Mounting Option | Bulk | Surface Mount; 8-SMD | Surface Mount | Surface Mount DIP | |
| Isolation Voltage | 2500 volts | 2500 volts | 2500 volts | 2500 volts | |
| Output | Open Collector | Open Collector | |||
| Forward Current | 30 milliamps | 30 milliamps |