Broadcom Inc. Logic Output Optoisolators HCPL-263L-300E

Description
Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 3750Vrms 2 Channel 10kV/µs CMTI 8-DIP Gull Wing
Request a Quote Datasheet
Description
Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 3750Vrms 2 Channel 10kV/µs CMTI 8-DIP Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - 516-3796-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-3796-ND
Logic Output Optoisolators 516-3796-ND
Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 3750Vrms 2 Channel 10kV/µs CMTI 8-DIP Gull Wing

Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 3750Vrms 2 Channel 10kV/µs CMTI 8-DIP Gull Wing

Buy Now Datasheet
Singapore, Singapore
SMD 3.75kV Signal Isolator and Optocoupler
902-HCPL-263L-300E
SMD 3.75kV Signal Isolator and Optocoupler 902-HCPL-263L-300E
2-Ch Optocoupler, 3.75kV Isolation, 15Mbps, SMD Product overview: HCPL-263L-300E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-263L-300E can be used for catalog matching and distributor lookup.

2-Ch Optocoupler, 3.75kV Isolation, 15Mbps, SMD Product overview: HCPL-263L-300E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-263L-300E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optocoupler, Smd, Dual, Logic O/p; No. Of Channels Broadcom - 92K0359 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Smd, Dual, Logic O/p; No. Of Channels Broadcom
92K0359
Optocoupler, Smd, Dual, Logic O/p; No. Of Channels Broadcom 92K0359
OPTOCOUPLER, SMD, DUAL, LOGIC O/P; No. of Channels:2 Channel; Isolation Voltage:3.75kV; Data Rate:15Mbaud; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); Approval Bodies:CSA,RoHS Compliant: Yes

OPTOCOUPLER, SMD, DUAL, LOGIC O/P; No. of Channels:2 Channel; Isolation Voltage:3.75kV; Data Rate:15Mbaud; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); Approval Bodies:CSA,RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-263L-300E
High Speed Optocouplers HCPL-263L-300E
High Speed Optocouplers 15MBd 2Ch 5mA

High Speed Optocouplers 15MBd 2Ch 5mA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 516-3796-ND 902-HCPL-263L-300E 92K0359 HCPL-263L-300E
Product Name Logic Output Optoisolators SMD 3.75kV Signal Isolator and Optocoupler Optocoupler, Smd, Dual, Logic O/p; No. Of Channels Broadcom High Speed Optocouplers
Input DC DC
Output Open Collector, Schottky Clamped
Package Type 8-SMD, Gull Wing
Mounting Option Surface Mount Rail/Tube Surface Mount DIP
Forward Current 15 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8237BB-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3461MU12MXUMA1TR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0150 µs
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details