Broadcom Inc. Intelligent Power Module and Gate Drive Interface, Hermetically Sealed Optocoupler HCPL-5300

Description
The HCPL-5300 is a commercial grade hermetically sealed optocoupler in an 8-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form options are also available. See the datasheet for details. The product is capable of operation and storage over the full military temperature range and may also be purchased with full MIL-PRF-38534 Class H or K level testing or from the DSCC Standard Microcircuit Drawing (SMD) 5962-96852. The HCPL-5300 is manufactured and tested on a MIL-PRF-38534 certified line and Class H and K versions are included in the DSCC Qualified Manufacturers List QML-38534 for Hybrid Microcircuits. The device consists of a GaAsP LED optically coupled to an integrated high gain photodetector. Minimized propagation delay difference between devices make these optocouplers excellent solutions for improving inverter efficiency through reduced switching dead time. An on chip 20 kohm output pull-up resistor can be enabled by shorting pins 6 and 7, thus eliminating the need for an external pull-up resistor in common IPM applications. Specifications and performance plots are contained in the datasheet for typical IPM applications.
Request a Quote Datasheet
Description
The HCPL-5300 is a commercial grade hermetically sealed optocoupler in an 8-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form options are also available. See the datasheet for details. The product is capable of operation and storage over the full military temperature range and may also be purchased with full MIL-PRF-38534 Class H or K level testing or from the DSCC Standard Microcircuit Drawing (SMD) 5962-96852. The HCPL-5300 is manufactured and tested on a MIL-PRF-38534 certified line and Class H and K versions are included in the DSCC Qualified Manufacturers List QML-38534 for Hybrid Microcircuits. The device consists of a GaAsP LED optically coupled to an integrated high gain photodetector. Minimized propagation delay difference between devices make these optocouplers excellent solutions for improving inverter efficiency through reduced switching dead time. An on chip 20 kohm output pull-up resistor can be enabled by shorting pins 6 and 7, thus eliminating the need for an external pull-up resistor in common IPM applications. Specifications and performance plots are contained in the datasheet for typical IPM applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intelligent Power Module and Gate Drive Interface, Hermetically Sealed Optocoupler - HCPL-5300 - Broadcom Inc.
San Jose, CA, USA
Intelligent Power Module and Gate Drive Interface, Hermetically Sealed Optocoupler
HCPL-5300
Intelligent Power Module and Gate Drive Interface, Hermetically Sealed Optocoupler HCPL-5300
The HCPL-5300 is a commercial grade hermetically sealed optocoupler in an 8-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form options are also available. See the datasheet for details. The product is capable of operation and storage over the full military temperature range and may also be purchased with full MIL-PRF-38534 Class H or K level testing or from the DSCC Standard Microcircuit Drawing (SMD) 5962-96852. The HCPL-5300 is manufactured and tested on a MIL-PRF-38534 certified line and Class H and K versions are included in the DSCC Qualified Manufacturers List QML-38534 for Hybrid Microcircuits. The device consists of a GaAsP LED optically coupled to an integrated high gain photodetector. Minimized propagation delay difference between devices make these optocouplers excellent solutions for improving inverter efficiency through reduced switching dead time. An on chip 20 kohm output pull-up resistor can be enabled by shorting pins 6 and 7, thus eliminating the need for an external pull-up resistor in common IPM applications. Specifications and performance plots are contained in the datasheet for typical IPM applications.

The HCPL-5300 is a commercial grade hermetically sealed optocoupler in an 8-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form options are also available. See the datasheet for details.
The product is capable of operation and storage over the full military temperature range and may also be purchased with full MIL-PRF-38534 Class H or K level testing or from the DSCC Standard Microcircuit Drawing (SMD) 5962-96852. The HCPL-5300 is manufactured and tested on a MIL-PRF-38534 certified line and Class H and K versions are included in the DSCC Qualified Manufacturers List QML-38534 for Hybrid Microcircuits.
The device consists of a GaAsP LED optically coupled to an integrated high gain photodetector. Minimized propagation delay difference between devices make these optocouplers excellent solutions for improving inverter efficiency through reduced switching dead time. An on chip 20 kohm output pull-up resistor can be enabled by shorting pins 6 and 7, thus eliminating the need for an external pull-up resistor in common IPM applications. Specifications and performance plots are contained in the datasheet for typical IPM applications.

Supplier's Site
Singapore, Singapore
Through-Hole 1500V Signal Isolator and Optocoupler
902-HCPL-5300
Through-Hole 1500V Signal Isolator and Optocoupler 902-HCPL-5300
1-Ch Optocoupler, 1500V Isolation, 2Mbps, CDIP, Through Hole Product overview: HCPL-5300 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1500V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Through-Hole, 1500V, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-5300 can be used for catalog matching and distributor lookup.

1-Ch Optocoupler, 1500V Isolation, 2Mbps, CDIP, Through Hole Product overview: HCPL-5300 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1500V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Through-Hole, 1500V, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-5300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Output Optoisolators - 516-4215-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-4215-ND
Logic Output Optoisolators 516-4215-ND
Logic Output Optoisolator Open Collector, Schottky Clamped 1500VDC 1 Channel 10kV/µs (Typ) CMTI 8-DIP

Logic Output Optoisolator Open Collector, Schottky Clamped 1500VDC 1 Channel 10kV/µs (Typ) CMTI 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
HCPL-5300
Logic Output Optocouplers HCPL-5300
Logic Output Optocouplers 450ns PWD 30%CTR Hermetically sealed

Logic Output Optocouplers 450ns PWD 30%CTR Hermetically sealed

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number HCPL-5300 902-HCPL-5300 516-4215-ND HCPL-5300
Product Name Intelligent Power Module and Gate Drive Interface, Hermetically Sealed Optocoupler Through-Hole 1500V Signal Isolator and Optocoupler Logic Output Optoisolators Logic Output Optocouplers
Input DC DC DC
Output Photodiode Open Collector, Schottky Clamped
Approvals MIL-PRF-38534
Package Type 8-Pin Ceramic DIP "8-CDIP (0.300"", 7.62mm)"
Mounting Option Surface Mount (optional feature); Flatpack (optional feature) Rail/Tube Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8230BD-D-IS3R-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Solid State Relays - 2733071 - RS Components, Ltd.
Infineon Technologies AG
Specs
Approvals RoHS Compliant
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details