Broadcom Inc. Isolated Voltage/Current Detectors HCPL-3700

Description
The HCPL-0370/3700 and HCPL-3760 are voltage/current threshold detection optocouplers. The HCPL-3760 is a low-current version of the HCPL-0370/3700. To obtain lower current operation, the HCPL-3760 uses a high-efficiency AlGaAs LED which provides higher light output at lower drive currents. The devices utilize threshold sensing input buffer ICs which permit control of threshold levels over a wide range of input voltages with a single external resistor. The input buffer incorporates several features: hysteresis for extra noise immunity and switching immunity, a diode bridge for easy use with ac input signals, and internal clamping diodes to protect the buffer and LED from a wide range of over-voltage and over-current transients. Because threshold sensing is done prior to driving the LED, variations in optical coupling from the LED to the detector will have no effect on the threshold levels.
Request a Quote Datasheet
Description
The HCPL-0370/3700 and HCPL-3760 are voltage/current threshold detection optocouplers. The HCPL-3760 is a low-current version of the HCPL-0370/3700. To obtain lower current operation, the HCPL-3760 uses a high-efficiency AlGaAs LED which provides higher light output at lower drive currents. The devices utilize threshold sensing input buffer ICs which permit control of threshold levels over a wide range of input voltages with a single external resistor. The input buffer incorporates several features: hysteresis for extra noise immunity and switching immunity, a diode bridge for easy use with ac input signals, and internal clamping diodes to protect the buffer and LED from a wide range of over-voltage and over-current transients. Because threshold sensing is done prior to driving the LED, variations in optical coupling from the LED to the detector will have no effect on the threshold levels.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated Voltage/Current Detectors - HCPL-3700 - Broadcom Inc.
San Jose, CA, USA
Isolated Voltage/Current Detectors
HCPL-3700
Isolated Voltage/Current Detectors HCPL-3700
The HCPL-0370/3700 and HCPL-3760 are voltage/current threshold detection optocouplers. The HCPL-3760 is a low-current version of the HCPL-0370/3700. To obtain lower current operation, the HCPL-3760 uses a high-efficiency AlGaAs LED which provides higher light output at lower drive currents. The devices utilize threshold sensing input buffer ICs which permit control of threshold levels over a wide range of input voltages with a single external resistor. The input buffer incorporates several features: hysteresis for extra noise immunity and switching immunity, a diode bridge for easy use with ac input signals, and internal clamping diodes to protect the buffer and LED from a wide range of over-voltage and over-current transients. Because threshold sensing is done prior to driving the LED, variations in optical coupling from the LED to the detector will have no effect on the threshold levels.

The HCPL-0370/3700 and HCPL-3760 are voltage/current threshold detection optocouplers. The HCPL-3760 is a low-current version of the HCPL-0370/3700. To obtain lower current operation, the HCPL-3760 uses a high-efficiency AlGaAs LED which provides higher light output at lower drive currents. The devices utilize threshold sensing input buffer ICs which permit control of threshold levels over a wide range of input voltages with a single external resistor.
The input buffer incorporates several features: hysteresis for extra noise immunity and switching immunity, a diode bridge for easy use with ac input signals, and internal clamping diodes to protect the buffer and LED from a wide range of over-voltage and over-current transients. Because threshold sensing is done prior to driving the LED, variations in optical coupling from the LED to the detector will have no effect on the threshold levels.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 516-1131-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-1131-5-ND
Transistor, Photovoltaic Output Optoisolators 516-1131-5-ND
Optoisolator Darlington Output 3750Vrms 1 Channel 8-DIP

Optoisolator Darlington Output 3750Vrms 1 Channel 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
HCPL-3700
Logic Output Optocouplers HCPL-3700
Logic Output Optocouplers AC/DC to Logic

Logic Output Optocouplers AC/DC to Logic

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number HCPL-3700 516-1131-5-ND HCPL-3700
Product Name Isolated Voltage/Current Detectors Transistor, Photovoltaic Output Optoisolators Logic Output Optocouplers
Input AC; DC AC; DC
Output Open Collector Photodarlington
Approvals UL, CSA
Package Type 300 Mil DIP-8 "8-DIP (0.300"", 7.62mm)"
Mounting Option Surface Mount Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8232AD-B-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Digital Isolators - 448-2DIB0400FXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details