Broadcom Inc. High CMR, High Speed Optocouplers HCPL-4504

Description
It contains a GaAsP LED. The LED is optically coupled to an integrated high gain photo detector. The HCPL-4504 series has short propagation delays and high CTR. The HCPL-4504 series also has a guaranteed propagation delay difference (tPLH-tPHL). These features make the HCPL-4504 series an excellent solution to IPM inverter dead time and other switching problems.The CTR, propagation delay, and CMR are specified both for TTL and IPM conditions which are provided for ease of application. This single channel, diode-transistor optocoupler is available in a 8-Pin DIP package. An insulating layer between a LED and an integrated photodetector provides electrical insulation between input and output. Separate connections for the photodiode bias and output-transistor collector increase the speed up to a hundred times that of a conventional phototransistor coupler by reducing the base collector capacitance.
Request a Quote Datasheet
Description
It contains a GaAsP LED. The LED is optically coupled to an integrated high gain photo detector. The HCPL-4504 series has short propagation delays and high CTR. The HCPL-4504 series also has a guaranteed propagation delay difference (tPLH-tPHL). These features make the HCPL-4504 series an excellent solution to IPM inverter dead time and other switching problems.The CTR, propagation delay, and CMR are specified both for TTL and IPM conditions which are provided for ease of application. This single channel, diode-transistor optocoupler is available in a 8-Pin DIP package. An insulating layer between a LED and an integrated photodetector provides electrical insulation between input and output. Separate connections for the photodiode bias and output-transistor collector increase the speed up to a hundred times that of a conventional phototransistor coupler by reducing the base collector capacitance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High CMR, High Speed Optocouplers - HCPL-4504 - Broadcom Inc.
San Jose, CA, USA
High CMR, High Speed Optocouplers
HCPL-4504
High CMR, High Speed Optocouplers HCPL-4504
It contains a GaAsP LED. The LED is optically coupled to an integrated high gain photo detector. The HCPL-4504 series has short propagation delays and high CTR. The HCPL-4504 series also has a guaranteed propagation delay difference (tPLH-tPHL). These features make the HCPL-4504 series an excellent solution to IPM inverter dead time and other switching problems.The CTR, propagation delay, and CMR are specified both for TTL and IPM conditions which are provided for ease of application. This single channel, diode-transistor optocoupler is available in a 8-Pin DIP package. An insulating layer between a LED and an integrated photodetector provides electrical insulation between input and output. Separate connections for the photodiode bias and output-transistor collector increase the speed up to a hundred times that of a conventional phototransistor coupler by reducing the base collector capacitance.

It contains a GaAsP LED. The LED is optically coupled to an integrated high gain photo detector.

The HCPL-4504 series has short propagation delays and high CTR. The HCPL-4504 series also has a guaranteed propagation delay difference (tPLH-tPHL). These features make the HCPL-4504 series an excellent solution to IPM inverter dead time and other switching problems.The CTR, propagation delay, and CMR are specified both for TTL and IPM conditions which are provided for ease of application. This single channel, diode-transistor optocoupler is available in a 8-Pin DIP package. An insulating layer between a LED and an integrated photodetector provides electrical insulation between input and output. Separate connections for the photodiode bias and output-transistor collector increase the speed up to a hundred times that of a conventional phototransistor coupler by reducing the base collector capacitance.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 516-1035-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-1035-5-ND
Transistor, Photovoltaic Output Optoisolators 516-1035-5-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 8-DIP

Optoisolator Transistor Output 3750Vrms 1 Channel 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-4504
High Speed Optocouplers HCPL-4504
High Speed Optocouplers 1MBd 1Ch 12mA

High Speed Optocouplers 1MBd 1Ch 12mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number HCPL-4504 516-1035-5-ND HCPL-4504
Product Name High CMR, High Speed Optocouplers Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers
Input DC DC
Output Photodiode Phototransistor
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2
Package Type 8-Pin DIP "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8220BB-A-ISR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Transistor, Photovoltaic Output Optoisolators - 448-PVI1050NS-TPBFTR-ND - DigiKey
Specs
Input DC
Output Photocell
Package Type 8-SMD, Gull Wing, 4 Leads
View Details
3 suppliers
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details