Broadcom Inc. Hermetically Sealed, Very High Speed, Logic Gate Optocouplers HCPL-543K

Description
The HCPL-543K is a two channel hermetically sealed optocoupler in an 8-Pin ceramic DIP package with gold plated leads and the highest level of reliability, Class K. Solder dipped leads and various lead form options are also available. See the datasheet for details. The product is capable of operation and storage over the full military temperature range and may also be purchased as either commercial grade, with full MIL-PRF-38534 Class Level H testing, or from the DSCC Standard Microcircuit Drawing 5962-89571. The HCPL-543K is manufactured and tested on a MIL-PRF-38534 certified line and is included in the DSCC Qualified Manufacturers List QML-38534 for Hybrid Microcircuits. The device contains an AlGaAs light emitting diode which is optically coupled to an integrated high gain photon detector. This combination results in very high data rate capability. The detector has a threshold with hysteresis which typically provide 0.25 mA of differential mode noise immunity and minimizes the potential for output signal chatter. The detector in the single channel units has a three state output stage which eliminates the need for a pull-up resistor and allows for direct drive of a data bus. All units are compatible with TTL, STTL, LSTTL, and HCMOS logic families. The 35 ns pulse width distortion specification guarantees a 10 MBd signaling rate at 125 degrees C with 35% pulse width distortion. Package styles for this die set in one or two channels are 8-Pin DIP through hole and 20 pad leadless ceramic chip carrier. Most devices may be purchased with a variety of lead forms and plating options. See the datasheet for details. Because the same electrical die (emitters and detectors) are used for each channel of each device listed in the datasheet, absolute maximum ratings, recommended operating conditions, electrical specifications, and performance characteristics shown in the datasheet figures are virtually identical for all parts. Occasional exceptions exist due to package variations and limitations and are as noted. Additionally, the same package assembly processes and materials are used in all devices. These similarities give justification for the use of data obtained from one part to represent other parts performance for reliability and certain limited radiation test results.
Request a Quote Datasheet
Description
The HCPL-543K is a two channel hermetically sealed optocoupler in an 8-Pin ceramic DIP package with gold plated leads and the highest level of reliability, Class K. Solder dipped leads and various lead form options are also available. See the datasheet for details. The product is capable of operation and storage over the full military temperature range and may also be purchased as either commercial grade, with full MIL-PRF-38534 Class Level H testing, or from the DSCC Standard Microcircuit Drawing 5962-89571. The HCPL-543K is manufactured and tested on a MIL-PRF-38534 certified line and is included in the DSCC Qualified Manufacturers List QML-38534 for Hybrid Microcircuits. The device contains an AlGaAs light emitting diode which is optically coupled to an integrated high gain photon detector. This combination results in very high data rate capability. The detector has a threshold with hysteresis which typically provide 0.25 mA of differential mode noise immunity and minimizes the potential for output signal chatter. The detector in the single channel units has a three state output stage which eliminates the need for a pull-up resistor and allows for direct drive of a data bus. All units are compatible with TTL, STTL, LSTTL, and HCMOS logic families. The 35 ns pulse width distortion specification guarantees a 10 MBd signaling rate at 125 degrees C with 35% pulse width distortion. Package styles for this die set in one or two channels are 8-Pin DIP through hole and 20 pad leadless ceramic chip carrier. Most devices may be purchased with a variety of lead forms and plating options. See the datasheet for details. Because the same electrical die (emitters and detectors) are used for each channel of each device listed in the datasheet, absolute maximum ratings, recommended operating conditions, electrical specifications, and performance characteristics shown in the datasheet figures are virtually identical for all parts. Occasional exceptions exist due to package variations and limitations and are as noted. Additionally, the same package assembly processes and materials are used in all devices. These similarities give justification for the use of data obtained from one part to represent other parts performance for reliability and certain limited radiation test results.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hermetically Sealed, Very High Speed, Logic Gate Optocouplers - HCPL-543K - Broadcom Inc.
San Jose, CA, USA
Hermetically Sealed, Very High Speed, Logic Gate Optocouplers
HCPL-543K
Hermetically Sealed, Very High Speed, Logic Gate Optocouplers HCPL-543K
The HCPL-543K is a two channel hermetically sealed optocoupler in an 8-Pin ceramic DIP package with gold plated leads and the highest level of reliability, Class K. Solder dipped leads and various lead form options are also available. See the datasheet for details. The product is capable of operation and storage over the full military temperature range and may also be purchased as either commercial grade, with full MIL-PRF-38534 Class Level H testing, or from the DSCC Standard Microcircuit Drawing 5962-89571. The HCPL-543K is manufactured and tested on a MIL-PRF-38534 certified line and is included in the DSCC Qualified Manufacturers List QML-38534 for Hybrid Microcircuits. The device contains an AlGaAs light emitting diode which is optically coupled to an integrated high gain photon detector. This combination results in very high data rate capability. The detector has a threshold with hysteresis which typically provide 0.25 mA of differential mode noise immunity and minimizes the potential for output signal chatter. The detector in the single channel units has a three state output stage which eliminates the need for a pull-up resistor and allows for direct drive of a data bus. All units are compatible with TTL, STTL, LSTTL, and HCMOS logic families. The 35 ns pulse width distortion specification guarantees a 10 MBd signaling rate at 125 degrees C with 35% pulse width distortion. Package styles for this die set in one or two channels are 8-Pin DIP through hole and 20 pad leadless ceramic chip carrier. Most devices may be purchased with a variety of lead forms and plating options. See the datasheet for details. Because the same electrical die (emitters and detectors) are used for each channel of each device listed in the datasheet, absolute maximum ratings, recommended operating conditions, electrical specifications, and performance characteristics shown in the datasheet figures are virtually identical for all parts. Occasional exceptions exist due to package variations and limitations and are as noted. Additionally, the same package assembly processes and materials are used in all devices. These similarities give justification for the use of data obtained from one part to represent other parts performance for reliability and certain limited radiation test results.

The HCPL-543K is a two channel hermetically sealed optocoupler in an 8-Pin ceramic DIP package with gold plated leads and the highest level of reliability, Class K. Solder dipped leads and various lead form options are also available. See the datasheet for details.
The product is capable of operation and storage over the full military temperature range and may also be purchased as either commercial grade, with full MIL-PRF-38534 Class Level H testing, or from the DSCC Standard Microcircuit Drawing 5962-89571. The HCPL-543K is manufactured and tested on a MIL-PRF-38534 certified line and is included in the DSCC Qualified Manufacturers List QML-38534 for Hybrid Microcircuits.
The device contains an AlGaAs light emitting diode which is optically coupled to an integrated high gain photon detector. This combination results in very high data rate capability. The detector has a threshold with hysteresis which typically provide 0.25 mA of differential mode noise immunity and minimizes the potential for output signal chatter. The detector in the single channel units has a three state output stage which eliminates the need for a pull-up resistor and allows for direct drive of a data bus.
All units are compatible with TTL, STTL, LSTTL, and HCMOS logic families. The 35 ns pulse width distortion specification guarantees a 10 MBd signaling rate at 125 degrees C with 35% pulse width distortion.
Package styles for this die set in one or two channels are 8-Pin DIP through hole and 20 pad leadless ceramic chip carrier. Most devices may be purchased with a variety of lead forms and plating options. See the datasheet for details.
Because the same electrical die (emitters and detectors) are used for each channel of each device listed in the datasheet, absolute maximum ratings, recommended operating conditions, electrical specifications, and performance characteristics shown in the datasheet figures are virtually identical for all parts. Occasional exceptions exist due to package variations and limitations and are as noted. Additionally, the same package assembly processes and materials are used in all devices. These similarities give justification for the use of data obtained from one part to represent other parts performance for reliability and certain limited radiation test results.

Supplier's Site
Logic Output Optoisolators - HCPL-543K-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
HCPL-543K-ND
Logic Output Optoisolators HCPL-543K-ND
Logic Output Optoisolator 40Mbps Push-Pull, Totem Pole 1500VDC 2 Channel 500V/µs CMTI 8-DIP

Logic Output Optoisolator 40Mbps Push-Pull, Totem Pole 1500VDC 2 Channel 500V/µs CMTI 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-543K
High Speed Optocouplers HCPL-543K
High Speed Optocouplers 20MBd 1500Vdc Hermetically sealed

High Speed Optocouplers 20MBd 1500Vdc Hermetically sealed

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number HCPL-543K HCPL-543K-ND HCPL-543K
Product Name Hermetically Sealed, Very High Speed, Logic Gate Optocouplers Logic Output Optoisolators High Speed Optocouplers
Input DC DC
Approvals MIL-PRF-38534
Package Type 8-Pin DIP "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Through Hole
Lead Length 0.1500 inch (3.81 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8236BB-D-IMR-ND - DigiKey
Specs
Package Type 14-VFLGA
Mounting Option Surface Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Digital Isolators - 448-4DIR1421HXUMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details