The Transistor Output Optocoupler, part number 58Y4734, is designed for high-speed applications with a maximum data rate of 1 Mb/s. It features a common mode transient immunity of 15 kV/µs at 1500 V, ensuring reliable performance in noisy environments. The device has a minimum current transfer ratio (CTR) of 19% at an input forward current of 16 mA, making it suitable for TTL applications. It operates within a temperature range of 0°C to 70°C and is available in an 8-pin DIP package. The optocoupler provides electrical isolation with a safety rating of 3750 V_rms for 1 minute, complying with UL1577 standards. It is RoHS compliant, ensuring it meets environmental regulations. This component is ideal for applications requiring high voltage insulation, video signal isolation, and feedback in switched mode power supplies.
Optoisolator Transistor Output 3750Vrms 1 Channel 8-DIP Gull Wing
Optoisolator Transistor Output 3750Vrms 1 Channel 8-DIP Gull Wing
Optoisolator Transistor Output 3750Vrms 1 Channel 8-DIP Gull Wing
Transistor Output Optocoupler, High Speed, 1, 3.75 kV, 19 %, 25 mA, DIP, 8 RoHS Compliant: Yes
High Speed Optocouplers 1MBd 1Ch 16mA
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-2515-1-ND | 58Y4734 | HCPL-4503-500E |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocoupler, High Speed, 1, 3.75 Kv, 19 %, 25 Ma, Dip, 8 Rohs Compliant Broadcom | High Speed Optocouplers |
| Input | DC | ||
| Output | Phototransistor | ||
| Package Type | 8-SMD, Gull Wing |