Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-DIP
High Speed Optocouplers 1Mbit/s HS Single Tran Out Coupler-NB Product overview: HCPL4503M from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL4503M can be used for catalog matching and distributor lookup.
OPTOCOUPLER, TRANSISTOR, 5KV, DIP-8; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:5kV; CTR Min:19%; Collector Emitter Voltage V(br)ceo:-; Product Range:- RoHS Compliant: Yes
1Mbit/s 800ns 4.5V~20V 15kV/us DC DIP-8 Optocouplers - Logic Output ROHS
High Speed Optocouplers 1Mbit/s HS Single Tran Out Coupler-NB
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 7599361 | 7599361P | HCPL4503M-ND | 902-HCPL4503M | 31Y1816 | HCPL4503M | HCPL4503M |
| Product Name | Optocouplers | Optocouplers | Transistor, Photovoltaic Output Optoisolators | Signal Isolator and Optocoupler | Optocoupler, Transistor, 5Kv, Dip-8; No. Of Channels Onsemi | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output | High Speed Optocouplers |
| Input | DC | DC | DC | DC | |||
| Output | Phototransistor; Transistor | Phototransistor | Phototransistor | ||||
| Approvals | RoHS Compliant | RoHS Compliant | |||||
| Mounting Option | Through hole | DIP | Through Hole | Tube | DIP | ||
| Rise Time | 0.8000 µs |