Broadcom Inc. Transistor, Photovoltaic Output Optoisolators HCPL-2730-500E

Description
Optoisolator Darlington Output 3750Vrms 2 Channel 8-DIP Gull Wing
Request a Quote Datasheet
Description
Optoisolator Darlington Output 3750Vrms 2 Channel 8-DIP Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 516-HCPL-2730-500ETR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-HCPL-2730-500ETR-ND
Transistor, Photovoltaic Output Optoisolators 516-HCPL-2730-500ETR-ND
Optoisolator Darlington Output 3750Vrms 2 Channel 8-DIP Gull Wing

Optoisolator Darlington Output 3750Vrms 2 Channel 8-DIP Gull Wing

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-HCPL-2730-500EDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-HCPL-2730-500EDKR-ND
Transistor, Photovoltaic Output Optoisolators 516-HCPL-2730-500EDKR-ND
OPTOISO 3.75KV 2CH DARL 8-DIP GW

OPTOISO 3.75KV 2CH DARL 8-DIP GW

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-HCPL-2730-500ECT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-HCPL-2730-500ECT-ND
Transistor, Photovoltaic Output Optoisolators 516-HCPL-2730-500ECT-ND
OPTOISO 3.75KV 2CH DARL 8-DIP GW

OPTOISO 3.75KV 2CH DARL 8-DIP GW

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - HCPL-2730-500E - 1042668-HCPL-2730-500E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL-2730-500E
1042668-HCPL-2730-500E
Optoisolators - Transistor, Photovoltaic Output - HCPL-2730-500E 1042668-HCPL-2730-500E
Manufacturer: Broadcom Limited Win Source Part Number: 1042668-HCPL-2730-50 0E Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Darlington Forward Voltage: 1.4V Input Type: DC Number of Channels: 2 Vce Saturation (Max): 100mV Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-DIP Gull Wing Minimum DC Current Transfer Ratio: 300% @ 1.6mA Maximum DC Current Transfer Ratio: 2600% @ 1.6mA Switching Turn-On and Turn-Off Time: 5μs, 10μs Maximum Output Voltage: 7V Channel Output Current: 60mA Continuous forward current- Max: 12mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1042668-HCPL-2730-500E
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Darlington
Forward Voltage: 1.4V
Input Type: DC
Number of Channels: 2
Vce Saturation (Max): 100mV
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-DIP Gull Wing
Minimum DC Current Transfer Ratio: 300% @ 1.6mA
Maximum DC Current Transfer Ratio: 2600% @ 1.6mA
Switching Turn-On and Turn-Off Time: 5μs, 10μs
Maximum Output Voltage: 7V
Channel Output Current: 60mA
Continuous forward current- Max: 12mA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-2730-500E
High Speed Optocouplers HCPL-2730-500E
High Speed Optocouplers 100kBd 2Ch 0.5mA

High Speed Optocouplers 100kBd 2Ch 0.5mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 516-HCPL-2730-500ETR-ND 1042668-HCPL-2730-500E HCPL-2730-500E
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - HCPL-2730-500E High Speed Optocouplers
Input DC DC; DC
Output Photodarlington Photodarlington; Darlington
Package Type 8-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount; 8-DIP Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Solid State Relays - 2577355 - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
View Details
Optocoupler module - 859-737 - WAGO
Specs
Input DC
Rise Time 18 µs
View Details
Isolators - Gate Drivers - 448-1EDI3025ASXUMA1CT-ND - DigiKey
Specs
Package Type "20-BFSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details