2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-DIP Gull Wing
Gate Drive Optocoupler,HCPL-312
Gate Drive Optocoupler,HCPL-312
Gate Drive Optocoupler,HCPL-312
OPTOCOUPLER, GATE DRIVE, 3750VRMS; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:-; Common Mode Ratio:15 kV/uS; Common Mode Voltage Vcm:1500V RoHS Compliant: Yes
Logic Output Optocouplers 2.0A IGBT Gate Drive
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-1544-5-ND | 450812 | 450812P | 88H7819 | HCPL-3120-300E |
| Product Name | Isolators - Gate Drivers | Optocouplers | Optocouplers | Optocoupler, Gate Drive, 3750Vrms; No. Of Channels Broadcom | Logic Output Optocouplers |
| Package Type | 8-SMD, Gull Wing | ||||
| Mounting Option | Surface Mount | Surface mount | DIP | Surface Mount DIP | |
| Isolation Voltage | 3750 volts | 3750 volts | |||
| Rise Time | 0.1000 µs | 0.1000 µs | |||
| Fall Time | 100 ns | 100 to ? ns |