Broadcom Inc. Optoisolators - Transistor, Photovoltaic Output - HCPL-4504-360E HCPL-4504-360E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 775737-HCPL-4504-360 E Packaging: Tube Operating Temperature Range: -55°C ~ 100°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Number of Channels: 1 Voltage - Isolation: 3750Vrms Turn On / Turn Off Time (Typ): 200ns, 300ns Family Name: HCPL-4504 Categories: Isolators Manufacturer Package: 8-DIP Gull Wing Output Voltage MAX: 20V Output Current per Channel: 8mA Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 25% @ 16mA Current Transfer Ratio (Maximum): 60% @ 16mA Alternative Parts (Cross-Reference): 6N135SV; 6N135S1-V; 6N135S1(TA)-V; 6N136SDV_NL; Introduction Date: November 01, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 775737-HCPL-4504-360 E Packaging: Tube Operating Temperature Range: -55°C ~ 100°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Number of Channels: 1 Voltage - Isolation: 3750Vrms Turn On / Turn Off Time (Typ): 200ns, 300ns Family Name: HCPL-4504 Categories: Isolators Manufacturer Package: 8-DIP Gull Wing Output Voltage MAX: 20V Output Current per Channel: 8mA Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 25% @ 16mA Current Transfer Ratio (Maximum): 60% @ 16mA Alternative Parts (Cross-Reference): 6N135SV; 6N135S1-V; 6N135S1(TA)-V; 6N136SDV_NL; Introduction Date: November 01, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - HCPL-4504-360E - 775737-HCPL-4504-360E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL-4504-360E
775737-HCPL-4504-360E
Optoisolators - Transistor, Photovoltaic Output - HCPL-4504-360E 775737-HCPL-4504-360E
Manufacturer: Broadcom Limited Win Source Part Number: 775737-HCPL-4504-360 E Packaging: Tube Operating Temperature Range: -55°C ~ 100°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Number of Channels: 1 Voltage - Isolation: 3750Vrms Turn On / Turn Off Time (Typ): 200ns, 300ns Family Name: HCPL-4504 Categories: Isolators Manufacturer Package: 8-DIP Gull Wing Output Voltage MAX: 20V Output Current per Channel: 8mA Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 25% @ 16mA Current Transfer Ratio (Maximum): 60% @ 16mA Alternative Parts (Cross-Reference): 6N135SV; 6N135S1-V; 6N135S1(TA)-V; 6N136SDV_NL; Introduction Date: November 01, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 775737-HCPL-4504-360E
Packaging: Tube
Operating Temperature Range: -55°C ~ 100°C
Package: 8-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.5V
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Turn On / Turn Off Time (Typ): 200ns, 300ns
Family Name: HCPL-4504
Categories: Isolators
Manufacturer Package: 8-DIP Gull Wing
Output Voltage MAX: 20V
Output Current per Channel: 8mA
Current - DC Forward (If) (Maximum): 25mA
Current Transfer Ratio (Minimum): 25% @ 16mA
Current Transfer Ratio (Maximum): 60% @ 16mA
Alternative Parts (Cross-Reference): 6N135SV; 6N135S1-V; 6N135S1(TA)-V; 6N136SDV_NL;
Introduction Date: November 01, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - HCPL-4504-360E-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
HCPL-4504-360E-ND
Transistor, Photovoltaic Output Optoisolators HCPL-4504-360E-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 8-DIP Gull Wing

Optoisolator Transistor Output 3750Vrms 1 Channel 8-DIP Gull Wing

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-4504-360E
High Speed Optocouplers HCPL-4504-360E
High Speed Optocouplers 1MBd 1Ch 12mA

High Speed Optocouplers 1MBd 1Ch 12mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 775737-HCPL-4504-360E HCPL-4504-360E-ND HCPL-4504-360E
Product Name Optoisolators - Transistor, Photovoltaic Output - HCPL-4504-360E Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers
Input DC; DC DC
Output Phototransistor; Transistor Phototransistor
Mounting Option Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8233AC-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3131MU12HXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 1200 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details