Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 2 Channel 5kV/µs CMTI 8-SMD
High Speed Logic Output Optocoupler, 2-CH, 5V, 8-Pin PDIP Product overview: HCPL2631SD from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5V, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL2631SD can be used for catalog matching and distributor lookup.
High Speed Optocouplers 2Ch 10MBit/s Optocpl Logic Gate Output
10Mbit/s 75ns 4.5V~5.5V 5kV/us DC SOP-8-2.54mm Optocouplers - Logic Output ROHS
OPTOCOUPLER, LOGIC GATE, 2500VRMS; No. of Channels:2 Channel; Isolation Voltage:2.5kV; Data Rate:10Mbps; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Product Range:-; Data Rate Max:10Mbps; Input Current:15mA RoHS Compliant: Yes
No. of Channels:2 Channel; Isolation Voltage:2.5kV; Data Rate:10Mbps; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Product Range:-; Input Current:15mA; No. of Channels:2Channels; Optocoupler Output Type:Logic Gate RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | HCPL2631SDTR-ND | 902-HCPL2631SD | HCPL2631SD | HCPL2631SD | 67K0219 |
| Product Name | Logic Output Optoisolators | 5V Signal Isolator and Optocoupler | High Speed Optocouplers | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output | Optocoupler, Logic Gate, 2500Vrms; No. Of Channels Onsemi |
| Input | DC | DC | 15mA | ||
| Output | Open Collector | ||||
| Package Type | 8-SMD, Gull Wing | ||||
| Mounting Option | Surface Mount | Surface Mount DIP | |||
| Forward Current | 30 milliamps |