2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 16-SO
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 16-SO
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 16-SO
Logic Output Optocouplers 2.0A IGBT Gate Drive
OPTOCOUPLER, GATE DRIVE, 3750VRMS; No. of Channels:1 Channel; Optocoupler Case Style:WSOIC; No. of Pins:16Pins; Isolation Voltage:5kV; Product Range:-; Input Current:22mA; No. of Channels:1Channels; Operating Temperature Max:100°C RoHS Compliant: Yes
OPTOCOUPLER, IGBT, 5KV, WSOIC-16; No. of Channels:1 Channel; Optocoupler Case Style:WSOIC; No. of Pins:16Pins; Isolation Voltage:5kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); No. of Channels:1Channels RoHS Compliant: Yes
500ns 4.5V~5.5V 15kV/us High Speed SO-16-300mil Optocouplers - Logic Output ROHS
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-1777-6-ND | 1743673 | HCPL-316J-500E | 52M7957 | 58Y4731 | HCPL-316J-500E |
| Product Name | Isolators - Gate Drivers | Optocouplers | Logic Output Optocouplers | Optocoupler, Gate Drive, 3750Vrms; No. Of Channels Broadcom | Optocoupler, Igbt, 5Kv, Wsoic-16; No. Of Channels Broadcom | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output |
| Package Type | "16-SOIC (0.295"", 7.50mm Width)" | |||||
| Mounting Option | Surface Mount | Surface mount | WSOIC | WSOIC | ||
| Isolation Voltage | 5000 volts | 5000 volts | 5000 volts | 5000 volts | ||
| Rise Time | 0.1000 µs | 0.1000 µs | ||||
| Fall Time | 100 ns | 100 to ? ns |