Broadcom Inc. Isolators - Gate Drivers HCPL-3140-000E

Description
600mA Gate Driver Optical Coupling 3750Vrms 1 Channel 8-DIP
Request a Quote Datasheet
Description
600mA Gate Driver Optical Coupling 3750Vrms 1 Channel 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - 516-1583-5-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-1583-5-ND
Isolators - Gate Drivers 516-1583-5-ND
600mA Gate Driver Optical Coupling 3750Vrms 1 Channel 8-DIP

600mA Gate Driver Optical Coupling 3750Vrms 1 Channel 8-DIP

Buy Now Datasheet
Optocoupler, Gate Drive, 3750Vrms; No. Of Channels Broadcom - 83H6569 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Gate Drive, 3750Vrms; No. Of Channels Broadcom
83H6569
Optocoupler, Gate Drive, 3750Vrms; No. Of Channels Broadcom 83H6569
OPTOCOUPLER, GATE DRIVE, 3750VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:-; Common Mode Ratio:10 kV/uS; Common Mode Voltage Vcm:1000V; Forward Current If:8mARoHS Compliant: Yes

OPTOCOUPLER, GATE DRIVE, 3750VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:-; Common Mode Ratio:10 kV/uS; Common Mode Voltage Vcm:1000V; Forward Current If:8mARoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-3140-000E
High Speed Optocouplers HCPL-3140-000E
High Speed Optocouplers 0.4A IGBT Gate Drive

High Speed Optocouplers 0.4A IGBT Gate Drive

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 516-1583-5-ND 83H6569 HCPL-3140-000E
Product Name Isolators - Gate Drivers Optocoupler, Gate Drive, 3750Vrms; No. Of Channels Broadcom High Speed Optocouplers
Package Type "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Isolation Voltage 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 1EDC60H12AHXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details