onsemi Logic Output Optoisolators HCPL2631M

Description
Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 2 Channel 5kV/µs CMTI 8-DIP
Request a Quote Datasheet
Description
Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 2 Channel 5kV/µs CMTI 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - HCPL2631M-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
HCPL2631M-ND
Logic Output Optoisolators HCPL2631M-ND
Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 2 Channel 5kV/µs CMTI 8-DIP

Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 2 Channel 5kV/µs CMTI 8-DIP

Buy Now Datasheet
Optocoupler, 10Mbps, 5Kv, Dip-8; No. Of Channels Onsemi - 01AC9029 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, 10Mbps, 5Kv, Dip-8; No. Of Channels Onsemi
01AC9029
Optocoupler, 10Mbps, 5Kv, Dip-8; No. Of Channels Onsemi 01AC9029
OPTOCOUPLER, 10MBPS, 5KV, DIP-8; No. of Channels:2 Channel; Isolation Voltage:5kV; Data Rate:10Mbps; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, 10MBPS, 5KV, DIP-8; No. of Channels:2 Channel; Isolation Voltage:5kV; Data Rate:10Mbps; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Optocouplers Optocouplers
Product Number HCPL2631M-ND 01AC9029
Product Name Logic Output Optoisolators Optocoupler, 10Mbps, 5Kv, Dip-8; No. Of Channels Onsemi
Input DC
Output Open Collector
Package Type "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Forward Current 30 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Transistor, Photovoltaic Output Optoisolators - PVI5033RPBF-ND - DigiKey
Specs
Input DC
Output Photocell
Package Type "8-DIP (0.300"", 7.62mm)"
View Details
2 suppliers
Isolators - Gate Drivers - 863-SI8232BB-AS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details